EN
  • EN
  • DE

MAX8790ETP+TG

Part No MAX8790ETP+TG
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 706982-MAX8790ETP+TG
Series MAX series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX8790ETP+TG CAD Model

Description

Maxim Integrated MAX8790ETP+TG: High-Efficiency, Quad-Output, Main Power-Supply Controllers for Notebook Computers

The MAX8790ETP+TG from Maxim Integrated is a state-of-the-art power-supply controller designed specifically for the demanding needs of notebook computers. This advanced controller is part of Maxim's commitment to providing high-performance, compact, and energy-efficient solutions for portable electronics. The MAX8790ETP+TG is optimized to deliver a highly efficient power management system with its quad-output configuration, making it an ideal choice for designers looking to maximize battery life without sacrificing performance.

This versatile controller features a multi-phase buck topology that significantly improves efficiency and reduces the thermal stress on components by distributing the power load across multiple phases. It is capable of driving up to four synchronous-rectified buck channels, which makes it a perfect fit for powering the CPU core, graphics processor, memory, and system chipset in notebook computers.

The MAX8790ETP+TG boasts an impressive array of features that enhance its performance and reliability. It includes a high-frequency operation up to 1MHz per phase, which allows for the use of small, low-cost capacitors and inductors, reducing the overall solution size and cost. Additionally, it offers precision overvoltage, undervoltage, and overcurrent protection to safeguard the system against potential damage from abnormal operating conditions.

With its adaptive voltage-positioning (AVP) and active voltage-positioning (AVP) modes, the MAX8790ETP+TG ensures tight load-transient regulation, which is critical for maintaining stability and performance in fast-changing load conditions. The device also features a Quick-PWM™ mode that provides lightning-fast transient response, further enhancing the stability of the power supply system.

For ease of integration, the MAX8790ETP+TG is available in a thermally efficient, 48-pin thin QFN package, and it operates over the extended -40°C to +85°C temperature range. Designers can take advantage of Maxim Integrated's comprehensive support and documentation to streamline the development process and bring their products to market faster.

In summary, the MAX8790ETP+TG from Maxim Integrated represents a powerful, flexible, and efficient solution for the power-supply needs of modern notebook computers, offering a combination of performance, protection features, and compact design to meet the rigorous demands of today's mobile computing applications.

You May Also Be Interested in

Maxim Integrated
Need more? Email Us
Maxim Integrated
IC RF DETECT 2MHZ-1.6GHZ 8UMAX
Lowest to $4.7066
Maxim Integrated
IC CURR SENSE 1 CIRCUIT 8UMAX
Lowest to $4.1787
Maxim Integrated
IC REG LIN POS ADJ 120MA SOT23-5
Need more? Email Us
Maxim Integrated
IC DAC 1.1GBPS 68TQFN
Lowest to $75.6717
Maxim Integrated
IC OPAMP CUR SENS 125KHZ SOT23-5
Lowest to $1.9059
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC CURR SENSE 1 CIRCUIT 8SOIC
Lowest to $1.5447
U-blox
GPS/GlONASS/QZSS Cellular Module Automotive | RF RCVR GNSS/GPS 1.575GHZ 18LCC
Lowest to $85.8400

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess