EN
  • EN
  • DE

MAX8791ETA+T

Part No MAX8791ETA+T
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 706984-MAX8791ETA+T
Series MAX series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX8791ETA+T CAD Model

Description

Maxim Integrated's MAX8791ETA+T: High-Efficiency, Quad-Output, Main Power-Supply Controllers for Notebook Computers

The MAX8791ETA+T from Maxim Integrated is a highly integrated solution designed to meet the demanding power management requirements of modern notebook computers. This advanced power-supply controller boasts high efficiency and is engineered to provide four main outputs, making it an essential component for portable computing devices where power efficiency and reliability are paramount.

Key Features

  • Quad Output Channels: The MAX8791ETA+T includes four PWM controllers, which are capable of handling the core CPU voltage, graphics voltage, system agent voltage, and memory voltage, ensuring comprehensive power management across critical system components.
  • High Efficiency: Designed with efficiency in mind, this controller facilitates extended battery life in notebooks by minimizing power loss and heat generation.
  • Quick PWM Transient Response: The device's fast transient response helps maintain stable voltages despite rapid load changes, which is crucial for the performance and stability of high-speed computing devices.
  • Adjustable Voltage Options: It offers adjustable voltage options that provide flexibility in configuring the power supply according to specific system requirements.
  • Power-Saving Modes: Featuring multiple power-saving modes, the MAX8791ETA+T can reduce power consumption during light load conditions, further enhancing the overall efficiency of the notebook.

Applications

The MAX8791ETA+T is specifically tailored for notebook computers but is also suitable for a wide range of portable electronics that require efficient, multi-output power supply control. Its versatility makes it an excellent choice for designers looking to optimize power management in compact, battery-operated devices.

Package and Availability

Offered in a compact, 28-pin TQFN package, the MAX8791ETA+T is designed for space-constrained applications. Its small footprint allows for a more streamlined board layout, contributing to the overall compact design of the end product. The device is available in tape and reel format, facilitating easy integration into automated manufacturing processes.

For detailed specifications, application circuits, and additional information, designers are encouraged to consult the MAX8791ETA+T datasheet available on Maxim Integrated's website or contact their sales and support team.

You May Also Be Interested in

Maxim Integrated
Need more? Email Us
Maxim Integrated
Lowest to $1.7594
Maxim Integrated
Lowest to $25.0254
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC CURR SENSE 1 CIRCUIT 8SOIC
Lowest to $1.5447
U-blox
GPS/GlONASS/QZSS Cellular Module Automotive | RF RCVR GNSS/GPS 1.575GHZ 18LCC
Lowest to $85.8400
Maxim Integrated
IC REG LDO 2.8V 0.3A TSOT23-5
Lowest to $22.8563
Maxim Integrated
IC OPAMP CURR SENSE 230KHZ 8SOIC
Lowest to $1.0340
Maxim Integrated
Lowest to $3.2176

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess