EN
  • EN
  • DE

MAX8792TD

Part No MAX8792TD
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 706986-MAX8792TD
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX8792TD CAD Model

Description

Maxim Integrated MAX8792TD Product Overview

The MAX8792TD from Maxim Integrated is a high-performance, step-down controller designed for precision voltage regulation in a variety of applications. This advanced controller is engineered to deliver efficient power conversion with its integrated MOSFET drivers and a wide input voltage range, making it suitable for powering core voltages of CPUs, GPUs, and other high-performance ICs.

One of the key features of the MAX8792TD is its ability to provide fast transient response, which is crucial for maintaining stable voltage levels despite rapid changes in load conditions. This characteristic ensures that sensitive electronic components receive a consistent power supply, enhancing the reliability and performance of the overall system.

The device operates at a high switching frequency, which allows for the use of smaller external components, such as inductors and capacitors, thus reducing the overall footprint and cost of the power supply design. The MAX8792TD also supports adjustable output voltage, enabling customization for specific circuit requirements, and its power-saving modes contribute to improved energy efficiency in low-power states.

With built-in safety features, including overvoltage protection, undervoltage protection, and thermal shutdown, the MAX8792TD prioritizes the protection of the system against a range of potential faults. This makes it a reliable choice for critical applications where system integrity cannot be compromised.

For design flexibility, the MAX8792TD offers a range of programmable functions such as soft-start, which minimizes inrush current during startup, and a power-good output, which provides a status signal to the host system once the output voltage is within the specified range.

In summary, the MAX8792TD from Maxim Integrated is a versatile and robust step-down controller that provides precise voltage regulation, fast transient response, and a suite of protective features. Its high-frequency operation and programmable parameters make it an ideal solution for powering high-performance integrated circuits in computing, networking, and telecommunication systems.

You May Also Be Interested in

Maxim Integrated
Lowest to $1.6495
Maxim Integrated
IC REG LIN POS ADJ 120MA SOT23-5
Need more? Email Us
Maxim Integrated
IC CURR SENSE 1 CIRCUIT 8SOIC
Lowest to $1.5447
Maxim Integrated
Lowest to $1.5093
U-blox
GPS/GlONASS/QZSS Cellular Module Automotive | RF RCVR GNSS/GPS 1.575GHZ 18LCC
Lowest to $85.8400
Maxim Integrated
IC OPAMP CURR SENSE 230KHZ 8SOIC
Lowest to $1.0340
Maxim Integrated
Lowest to $1.2904
Maxim Integrated
IC RF DETECT 2MHZ-1.6GHZ 8UMAX
Lowest to $4.7066
Maxim Integrated
IC AFE POLYPHASE MULTI 28TSSOP
Lowest to $7.3204

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess