EN
  • EN
  • DE

MAX8794TB

Part No MAX8794TB
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 706988-MAX8794TB
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX8794TB CAD Model

Description

Product Overview: MAX8794TB from Maxim Integrated

The MAX8794TB is a cutting-edge power management integrated circuit (PMIC) designed by Maxim Integrated, a company renowned for its high-performance semiconductor products. This advanced PMIC is tailored to meet the demanding needs of modern electronic applications, offering a robust and efficient solution for power regulation and control.

Key Features

  • High Efficiency: The MAX8794TB is designed to provide high-efficiency power conversion, which helps to minimize energy loss and heat generation, thereby extending battery life in portable devices.
  • Compact Form Factor: With its small footprint, this PMIC is ideal for space-constrained applications, allowing designers to maintain a slim and compact design without compromising on performance.
  • Integrated Functions: It comes with a range of integrated features, such as over-temperature protection, under-voltage lockout, and over-current protection, ensuring the reliability and safety of the end application.
  • Flexible Power Supply Options: The device supports a wide input voltage range, making it versatile for use in a variety of power supply scenarios.

Applications

The MAX8794TB is suitable for a diverse array of applications, particularly where efficient power management is critical. It is commonly used in:

  • Portable and battery-powered devices
  • Notebook computers
  • Smartphones and tablets
  • Wearable technology
  • Medical devices
  • Industrial equipment

Technical Specifications

With a focus on technical excellence, the MAX8794TB boasts specifications that ensure optimal performance:

  • Adjustable output voltage for application-specific requirements
  • High switching frequency to enable the use of small, low-cost capacitors and inductors
  • Soft-start feature to minimize inrush current during startup
  • Power-good output to provide system feedback on the status of the power supply

In conclusion, the MAX8794TB from Maxim Integrated is a highly versatile and efficient power management solution that is engineered to address the needs of today's sophisticated electronic devices. Its combination of high efficiency, compact design, and integrated safety features make it an ideal choice for manufacturers looking to enhance the performance and reliability of their products.

You May Also Be Interested in

Maxim Integrated
IC USB SWITCH 1.2A SGL 8-TDFN
Need more? Email Us
Maxim Integrated
Lowest to $4.4930
Maxim Integrated
Need more? Email Us
Maxim Integrated
Lowest to $8.1208
Maxim Integrated
Need more? Email Us
Maxim Integrated
Lowest to $5.8893
Maxim Integrated
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC REG CTRLR BUCK 20QSOP
Lowest to $3.7503

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.5068 $58.5884
32+ $3.6983 $118.3456
49+ $3.5828 $175.5572
67+ $3.4673 $232.3091
87+ $3.3518 $291.6066
116+ $3.0042 $348.4872
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 25,000 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess