EN
  • EN
  • DE

MIC5216-5.0YM5-TR

Part No MIC5216-5.0YM5-TR
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 5V 0.5A SOT23-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Active
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 12V
Nominal Output Voltage (Min/Fixed) 5V
Dropout Voltage-Max 0.6V @ 500mA
Output Current 500mA
Operating Supply Current 3μA to 8μA
PSRR 75dB (120Hz)
Control Features Enable
Protection Features Over Current, Over Temperature, Reverse Polarity
Temperature Range - Operating -40°C to 125°C
Regulator Topology Positive Fixed
Output Voltage 5V
Voltage - Dropout (Typical) 0.3V @ 500mA
Mounting SMD (SMT)
Case / Package SOT-23-5
Win Source Part Number 108034-MIC5216-5.0YM5-TR
Ultra Librarian 3D Model Ultra Librarian MIC5216-5.0YM5-TR CAD Model

Description

Product Overview: MIC5216-5.0YM5-TR by Microchip Technology

The MIC5216-5.0YM5-TR is a high-performance, fixed output voltage regulator from Microchip Technology, designed to provide a steady 5.0 volts for a wide array of electronic applications. This precision voltage regulator is part of Microchip's MIC5216 series, recognized for its reliability and efficiency in managing power supplies.

Key Features

  • Output Voltage: The device provides a fixed output voltage of 5.0V, which is ideal for logic circuits and other standard 5V applications.
  • High Output Accuracy: With tight output voltage accuracy, the MIC5216-5.0YM5-TR ensures consistent performance and stability for sensitive electronic components.
  • Low Dropout Voltage: It features a low dropout voltage, making it efficient for systems where the difference between input voltage and output voltage is minimal.
  • High Current Capability: The regulator can deliver up to 150mA of output current, suitable for a range of low-power devices and applications.
  • Thermal and Overcurrent Protection: Built-in thermal shutdown and current limit features protect the device and the application from damage due to overheating or excessive current draw.
  • Low Quiescent Current: The MIC5216-5.0YM5-TR is optimized for low quiescent current, enhancing battery life in portable applications.

Applications

This voltage regulator is versatile and can be used in various applications such as:

  • Battery-powered devices
  • Portable electronics
  • Microcontroller power supply
  • Reference voltage sources
  • Peripheral power supplies

Packaging and Quality

The MIC5216-5.0YM5-TR comes in a compact SOT-23-5 package, which is suitable for surface-mounted technology (SMT) and occupies minimal space on a printed circuit board (PCB). The product is available in tape and reel packaging, which facilitates automated assembly processes and is ideal for high-volume production. Microchip Technology ensures high manufacturing standards, offering a regulator that is both reliable and durable for industrial-grade applications.

With its combination of features, the MIC5216-5.0YM5-TR is a solid choice for designers looking for a stable 5V power source with a low dropout voltage, high accuracy, and efficient power usage.

You May Also Be Interested in

Torex Semiconductor Ltd
IC REG LINEAR 12V 150MA SOT89-5
Need more? Email Us
Texas Instruments
ENHANCED-PRODUCT, 500-MA, LOW-NO
Need more? Email Us
Torex Semiconductor Ltd
IC REG LINEAR 2.5V 700MA SOT-25
Need more? Email Us
TAEJIN / HTC Korea
IC REG LINEAR 3.3V 3A TO220-3
Lowest to $0.8732
Analog Devices Inc.
IC REG LINEAR 3.3V 200MA 8MSOP
Lowest to $37.8359
Renesas Electronics America
IC REG LIN 3.3V 150MA 14-HTSSOP
Need more? Email Us
Texas Instruments
IC REG LINEAR 0.8V 500MA 6WSON
Lowest to $1.0187
Toshiba Semiconductor and Storage
LDO REG IOUT: 300MA VIN: 6V VOUT
Lowest to $0.2183
Renesas Electronics America
IC REG LINEAR POS ADJ 14-HTSSOP
Lowest to $0.9710

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.9680 $59.0400
75+ $1.6148 $121.1100
115+ $1.5643 $179.8945
155+ $1.5139 $234.6545
200+ $1.4635 $292.7000
265+ $1.3121 $347.7065
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,020 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess