EN
  • EN
  • DE

MAX8795AETJ+T

Part No MAX8795AETJ+T
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - Special Purpose
Description IC DC-DC CONV W/OP AMP 32TQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Applications Converter, TFT LCD
Voltage - Input 2.5 V to 6 V
Number of Outputs 8
Output Voltage 2.5 V to 18 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 32-TQFN-EP (5x5)
Win Source Part Number 115868-MAX8795AETJ+T
Ultra Librarian 3D Model Ultra Librarian MAX8795AETJ+T CAD Model

Description

Maxim Integrated MAX8795AETJ+T Product Overview

The MAX8795AETJ+T from Maxim Integrated is a highly efficient, multi-phase, synchronous buck controller designed to provide a precision voltage regulation system for advanced microprocessors. This component is particularly suitable for CPU core power supplies in notebook computers, where efficiency and thermal performance are critical.

Key Features

  • Multi-Phase Power Control: The MAX8795AETJ+T utilizes a multi-phase power control scheme to deliver high current with low ripple and excellent thermal management.
  • Voltage Accuracy: The device maintains an impressive ±1% output voltage accuracy over temperature, ensuring reliable performance for sensitive microprocessor applications.
  • Quick-PWM™ Mode: An integrated Quick-PWM mode provides instantaneous response to fast load current changes, maintaining stable operation under dynamic conditions.
  • Adjustable Frequency: The switching frequency is adjustable from 200kHz to 600kHz, allowing designers to optimize performance for their specific application.
  • Power-Saving Modes: The MAX8795AETJ+T includes power-saving features such as a skip mode that enhances efficiency at light loads, contributing to the extended battery life of portable devices.

Applications

The MAX8795AETJ+T is ideal for powering CPUs in portable computing devices but can also be used in a variety of applications where efficient power conversion is necessary, including:

  • Notebook Computers
  • Netbooks and Ultrabooks
  • Graphics Cards
  • Embedded Systems
  • Telecommunications Equipment

Technical Specifications

The MAX8795AETJ+T operates over a wide input voltage range and features integrated MOSFET drivers for external high-side and low-side N-channel MOSFETs. It is available in a compact 32-pin TQFN package and is specified over the extended -40°C to +85°C temperature range, ensuring reliable performance in a variety of environments.

Ordering Information

The product is offered in tape and reel form to facilitate automated manufacturing processes, denoted by the '+T' suffix in the part number. For detailed specifications and ordering information, please refer to the Maxim Integrated official datasheets or contact their sales support.

You May Also Be Interested in

Infineon Technologies
IC REGULATOR PG-VQFN-48-900 / * Voltage Regulator IC Output
Lowest to $1.6817
Maxim Integrated
IC REG LINEAR SWITCHED CAP REG
Lowest to $1.3097
Analog Devices Inc.
IC REG FLASH MEM 1OUT 8SOIC
Lowest to $17.4627
Rohm Semiconductor
IC REG LINEAR DDR SDRAM 20HTSSOP
Lowest to $3.5007
Maxim Integrated
IC REG LINEAR SWITCHED CAP REG
Need more? Email Us
Infineon Technologies
IC REGULATOR PG-VQFN-56-901 / * Voltage Regulator IC Output
Lowest to $2.9383
Maxim Integrated
IC REG LINEAR SWITCHED CAP REG
Need more? Email Us
ON Semiconductor
IC REG CONV MOBILE 5OUT 24QSOP
Lowest to $2.9614
Fairchild/ON Semiconductor
SWITCHING CONTROLLER
Lowest to $3.8023

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.1158 $51.1580
24+ $4.1976 $100.7424
37+ $4.0665 $150.4605
51+ $3.9353 $200.7003
66+ $3.8041 $251.0706
88+ $3.4106 $300.1328
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,757 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess