EN
  • EN
  • DE

MAX8805HEREEE+T

Part No MAX8805HEREEE+T
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 707005-MAX8805HEREEE+T
Series MAX series
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian MAX8805HEREEE+T CAD Model

Description

Maxim Integrated MAX8805HEREEE+T Product Overview

The MAX8805HEREEE+T from Maxim Integrated is a high-performance, versatile power management integrated circuit (PMIC) designed to cater to the demanding needs of portable and compact electronic devices. This component is engineered to provide efficient power regulation, ensuring that your device operates smoothly and reliably under various conditions.

At the heart of the MAX8805HEREEE+T lies a sophisticated charging control system that is optimized for single-cell, lithium-ion (Li+) batteries, which are commonly found in today's mobile phones, digital cameras, and portable media players. The advanced charging algorithm embedded within the IC maximizes battery life and provides fast charging capabilities, making it an ideal choice for applications where quick turnaround times are essential.

The device features a flexible power input range, accommodating a wide array of power sources. This flexibility makes the MAX8805HEREEE+T suitable for a diverse set of applications, ensuring compatibility with various USB ports and AC adapters. Its precision end-of-charge voltage regulation ensures the battery is charged safely and efficiently, enhancing the overall lifespan of the battery.

With built-in safety features, the MAX8805HEREEE+T prioritizes the protection of the device and its battery. It includes overvoltage protection, thermal regulation, and a safety timer for controlled charging cycles. These features work in tandem to prevent damage from overcharging, excessive heat, and other potential hazards that could compromise the integrity of the electronic device.

The compact form factor of the MAX8805HEREEE+T, available in a lead-free, surface-mount package, makes it a space-saving solution for modern electronics where real estate on the PCB is at a premium. Its integration into a design is further simplified by the minimal external component requirement, reducing the complexity and cost of the overall system design.

In summary, the MAX8805HEREEE+T from Maxim Integrated stands out as a comprehensive power management solution that combines fast charging, flexibility, safety, and compactness, making it an excellent choice for designers looking to enhance the performance and reliability of their portable electronic devices.

You May Also Be Interested in

Maxim Integrated
IC OPAMP CUR SENS 125KHZ SOT23-5
Lowest to $1.9059
Maxim Integrated
Need more? Email Us
Maxim Integrated
Lowest to $1.7594
Maxim Integrated
IC COMPARATOR R-R 8-UMAX
Lowest to $7.9335
Maxim Integrated
IC OPAMP CURR SENSE 230KHZ 8SOIC
Lowest to $1.0340
Maxim Integrated
IC CURR SENSE 1 CIRCUIT 8UMAX
Lowest to $4.1787
Maxim Integrated
Lowest to $115.3672
Dallas Semiconductor
Need more? Email Us
Maxim Integrated
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess