EN
  • EN
  • DE

MAX8805XEWE+T

Part No MAX8805XEWE+T
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 707007-MAX8805XEWE+T
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX8805XEWE+T CAD Model

Description

Maxim Integrated MAX8805XEWE+T - Power Management IC

The MAX8805XEWE+T from Maxim Integrated is a versatile and efficient power management integrated circuit (PMIC) designed to deliver high performance for portable devices. This PMIC is particularly well-suited for applications requiring a compact, high-efficiency power solution, such as smartphones, tablets, and other handheld electronics.

This advanced chip comes in a compact WLP (Wafer-Level Package) that provides a space-saving solution, making it ideal for the ever-shrinking PCB real estate of modern portable devices. The MAX8805XEWE+T is part of Maxim Integrated's extensive range of power management solutions that are recognized for their reliability, efficiency, and advanced features.

Key Features:

  • High Efficiency: The device is designed to maximize power efficiency, which is crucial for extending battery life in portable applications.
  • Voltage Regulation: It offers precise voltage regulation to ensure stable power supply to sensitive components.
  • Programmable Output: The output voltage is programmable via an I2C interface, providing flexibility for different power requirements.
  • Thermal Protection: Built-in thermal protection safeguards the device and the system from overheating, enhancing the product's reliability and longevity.
  • Low Quiescent Current: The device features a low quiescent current that minimizes power consumption when in standby mode, further conserving battery life.

Applications:

The MAX8805XEWE+T is engineered to address the needs of a wide range of applications. Its primary use cases include, but are not limited to:

  • Portable and handheld devices
  • Smartphones and tablets
  • Wearable technology
  • Wireless peripherals
  • Portable media players

With its combination of high efficiency, programmable output, and compact size, the MAX8805XEWE+T from Maxim Integrated stands out as a top choice for designers looking to enhance the power management system of their next-generation portable devices. Its robust feature set ensures that it can meet the stringent requirements of today's mobile technology, providing a reliable and flexible power management solution.

You May Also Be Interested in

Maxim Integrated
Need more? Email Us
Maxim Integrated
Need more? Email Us
U-blox
GPS/GlONASS/QZSS Cellular Module Automotive | RF RCVR GNSS/GPS 1.575GHZ 18LCC
Lowest to $85.8400
Maxim Integrated
IC OPAMP CUR SENS 125KHZ SOT23-5
Lowest to $1.9059
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC OPAMP CURR SENSE 230KHZ 8SOIC
Lowest to $1.0340
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC REG LDO 3.15V/ADJ 80MA 8UMAX
Need more? Email Us
Maxim Integrated
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess