EN
  • EN
  • DE

MAX8815AETB+T

Part No MAX8815AETB+T
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description Conv DC-DC 1.2V to 5.5V Synchronous Step Up Single-Out 1.265V to 5.5V 1A 10-Pin TDFN EP T/R / IC REG BOOST ADJ/5V 2.75A 10TDFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Purpose Step-Up
Topology Boost
Output Type Adjustable (Fixed)
Number of Outputs 1
Minimum Input Voltage 1.2V
Maximum Input Voltage 5.5V
Nominal Output Voltage (Min/Fixed) 3.3V (5V)
Maximum Output Voltage 5V
Output Current 2.75A (Switch)
Frequency - Switching 2MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 10-TDFN-EP (3x3)
Win Source Part Number 022220-MAX8815AETB+T
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Family Name MAX8815A
Introduction Date August 01, 2008
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian MAX8815AETB+T CAD Model

Description

Maxim Integrated's MAX8815AETB+T: High-Efficiency, Low-IQ, Step-Down Converter

The MAX8815AETB+T from Maxim Integrated is a cutting-edge, high-efficiency, step-down converter designed for a range of voltage regulation applications. This compact and powerful device is ideal for portable electronics that require efficient power management, such as smartphones, tablets, and other handheld devices. Its small form factor and high level of integration make it a perfect choice for space-constrained applications.

Featuring an input voltage range of 2.5V to 5.5V, the MAX8815AETB+T can deliver up to 600mA of output current, which is suitable for powering low-voltage cores in modern microprocessors and digital ICs. The device operates at a fixed 1.5MHz switching frequency, allowing the use of small, low-cost ceramic capacitors and inductors, reducing the overall footprint and bill of materials for the power supply design.

One of the key advantages of the MAX8815AETB+T is its low quiescent current (IQ), which helps to extend battery life in portable applications. The device also features a high efficiency of up to 96%, minimizing power losses and ensuring cooler operation. This step-down converter is equipped with a range of protective features, including overtemperature protection, overcurrent protection, and under-voltage lockout, which safeguard the device and the system it powers against various fault conditions.

The MAX8815AETB+T comes in a tiny, lead-free, 10-pin TDFN package, which is not only space-saving but also environmentally friendly. The small package size does not compromise its thermal performance, which is critical for maintaining reliability and longevity in high-performance applications.

With its advanced features, the MAX8815AETB+T exemplifies Maxim Integrated's commitment to providing power-efficient solutions for the electronics market. Whether you're designing a new product or optimizing an existing one, this step-down converter offers the performance, size, and efficiency needed to meet the demands of today's battery-powered devices.

For detailed technical specifications, application circuits, and performance graphs, designers are encouraged to consult the MAX8815AETB+T datasheet available on Maxim Integrated's website or through authorized distributors.

You May Also Be Interested in

Microchip Technology
IC REG BUCK ADJ 500MA 8MSOP
Need more? Email Us
Vicor Corporation
IC REG BCK BST ADJ/21V 6A 108LGA
Lowest to $52.3881
Monolithic Power Systems Inc.
IC REG BUCK ADJ 1.5A 10QFN
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 8A 10VQFN
Lowest to $2.8523
Texas Instruments
IC REG BUCK ADJ 3A 20CFP
Need more? Email Us
Maxim Integrated
IC REG BUCK ADJ/1V 2.5A 16TQFN
Need more? Email Us
Maxim Integrated
IC REG CHARGE PUMP 5V 50MA 8PDIP
Need more? Email Us
Panasonic
IC REG BUCK ADJ 9A 40HQFN
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 1A 6VSON
Lowest to $1.7463

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.8211
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
31+ $1.6632 $51.5592
65+ $1.5579 $101.2635
100+ $1.5053 $150.5300
143+ $1.4000 $200.2000
186+ $1.3474 $250.6164
232+ $1.2948 $300.3936
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,350 pieces
MOQ: 31 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess