EN
  • EN
  • DE

MAX882ESA+

Part No MAX882ESA+
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 3.3V/ADJ 0.2A 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Output Type Adjustable (Fixed)
Number of Regulators 1
Maximum Input Voltage 11.5V
Nominal Output Voltage (Min/Fixed) 1.25V (3.3V)
Maximum Output Voltage 11V
Dropout Voltage-Max 0.64V @ 200mA
Output Current 200mA
Operating Supply Current 15μA to 25μA
Control Features Enable, Low Battery Detection
Protection Features Over Current, Over Temperature, Reverse Polarity
Temperature Range - Operating -40°C to 85°C
Regulator Topology Positive Fixed or Adjustable
Output Voltage 3.3V, 1.25 V to 11 V
Voltage - Dropout (Typical) 0.32V @ 200mA
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 111492-MAX882ESA+
Ultra Librarian 3D Model Ultra Librarian MAX882ESA+ CAD Model

Description

Maxim Integrated MAX882ESA+ Step-Down DC-DC Converter

The Maxim Integrated MAX882ESA+ is a highly efficient, compact, step-down DC-DC converter designed to deliver a fixed output voltage with a high level of accuracy. It is an ideal power solution for battery-powered devices, portable instruments, and other low-power applications where space and power efficiency are critical.

Key Features:

  • Output Voltage: The MAX882ESA+ provides a fixed output voltage of 5V, which is suitable for powering various digital and analog circuits.
  • Input Voltage Range: It operates with an input voltage range of 3.5V to 11V, making it versatile for different power sources, including single-cell lithium-ion batteries.
  • High Efficiency: This converter boasts a high efficiency of up to 95%, minimizing power loss and heat generation, thus extending battery life in portable applications.
  • Low Quiescent Current: The device features a low quiescent current, which is essential for reducing standby power consumption and enhancing battery life in portable devices.
  • Thermal Protection: The MAX882ESA+ includes thermal shutdown protection, which prevents damage from overheating by automatically shutting down the device if the internal temperature exceeds safe limits.
  • Small Package: Encased in an 8-pin SOIC package, the MAX882ESA+ is designed for space-constrained applications, allowing for integration into compact circuit designs.

Applications:

The MAX882ESA+ is suitable for a wide range of applications, including:

  • Portable and battery-powered devices
  • Wireless handsets and communication devices
  • PDAs and personal media players
  • GPS receivers
  • Point-of-sale (POS) terminals

With its combination of high efficiency, low power consumption, and compact form factor, the Maxim Integrated MAX882ESA+ step-down DC-DC converter is a reliable choice for designers looking to optimize their power management solutions. Its robust feature set ensures stable operation across various conditions, making it a versatile component for a multitude of low-voltage, low-power applications.

You May Also Be Interested in

Infineon Technologies
IC REG LIN POS ADJ PG-SSOP-14-EP
Need more? Email Us
Torex Semiconductor Ltd
IC REG LIN 1.3V 150MA SOT-25-5
Need more? Email Us
Toshiba Semiconductor and Storage
LDO REG IOUT: 300MA VIN: 6V VOUT
Lowest to $0.2424
Texas Instruments
IC REG LINEAR 0.8V 500MA 6WSON
Lowest to $1.0187
MaxLinear Inc
IC REG LINEAR 5V 150MA SOT23-5
Lowest to $0.1310
Infineon Technologies
IC REG LIN POS ADJ PG-SSOP-14-EP
Need more? Email Us
Torex Semiconductor Ltd
IC REG LINEAR 2.5V 700MA SOT-25
Need more? Email Us
Torex Semiconductor Ltd
IC REG LINEAR 2.2V 700MA SOT-25
Need more? Email Us
Torex Semiconductor Ltd
IC REG LINEAR 12V 150MA SOT89-5
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.7405 $60.9175
75+ $1.6282 $122.1150
115+ $1.5721 $180.7915
160+ $1.4598 $233.5680
210+ $1.4037 $294.7770
260+ $1.3476 $350.3760
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess