EN
  • EN
  • DE

MAX8839XEREE+T

Part No MAX8839XEREE+T
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - Linear + Switching
Description IC INTEGRATED CIRCUIT / PMIC - Voltage Regulators - Linear Switching Output
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear + Switching
Mfr Maxim Integrated
Series *
Package Tape & Reel
Product Status Obsolete
Base Product Number MAX8839
Standard Package 2,500 pcs
MSL Level 1 (Unlimited)
ECCN OBSOLETE
Win Source Part Number 215413-MAX8839XEREE+T
Ultra Librarian 3D Model Ultra Librarian MAX8839XEREE+T CAD Model

Description

The MAX8839XEREE+T, from Maxim Integrated, is a high-performance power management integrated circuit (PMIC) designed to cater to the demanding needs of portable and compact electronic devices. This versatile component integrates multiple functionalities, making it a crucial part of the power supply design for a wide range of applications including smartphones, tablets, and other portable gadgets.

Key Features

  • Integrated Power Solutions: The MAX8839XEREE+T combines a variety of power management features into a single chip, which includes DC-DC converters, LDO regulators, and battery management circuits.
  • High Efficiency: Its power conversion circuits are designed for high efficiency, which helps in extending battery life in portable applications.
  • Compact Design: This PMIC is available in a compact package, making it suitable for space-constrained applications.
  • Programmable Output: The output voltages are programmable via an I2C-compatible interface, providing flexibility and precision for different power requirements.
  • Thermal Management: It includes features for thermal management to protect the device and surrounding components from overheating.
  • Multiple Protection Features: The device offers over-voltage, under-voltage, and over-current protection to ensure the stability and safety of the power system.

Applications

The MAX8839XEREE+T is ideal for a variety of applications that require efficient power management and minimal space usage. Its advanced features make it particularly well-suited for:

  • Portable and handheld devices
  • Smartphones and tablets
  • Wireless communication devices
  • Personal media players
  • GPS devices

Technical Specifications

With a wide input voltage range and the ability to drive multiple power rails, the MAX8839XEREE+T is engineered to meet stringent power requirements. The technical specifications include:

  • Input Voltage Range: (specify range)
  • Output Voltage Range: (specify range)
  • Maximum Output Current: (specify current)
  • Operating Temperature Range: (specify range)
  • Package Type: (specify package)

Maxim Integrated's MAX8839XEREE+T is a testament to the company's commitment to providing innovative, high-quality power management solutions that enhance the performance and reliability of electronic devices.

You May Also Be Interested in

Maxim Integrated
3.5V to 36V, 500mA Synchronous Step-Down Voltage Converter 16-HTSSOP -40 to 125
Lowest to $3.0447
Seiko Epson Corporation
IC REG 6OUT BUCK/LINEAR 48QFP
Need more? Email Us
Maxim Integrated
Conv DC-DC Dual Step Down 2.6V to 5.5V 16-Pin TQFN EP T/R
Need more? Email Us
Maxim Integrated
Charge Pump STPUP 4.75V 12mA 8-Pin uMAX
Lowest to $5.8208
Microchip Technology
IC REG TRPL BUCK/LINEAR 16-MLF
Need more? Email Us
Maxim Integrated
DC DC Cntrlr Dual-OUT Sync Buck 3.5V to 42V 28-Pin TQFN EP T/R
Need more? Email Us
Maxim Integrated
DC DC Cntrlr Single-OUT PWM DC to DC Controller/Step Down 4.5V to 30V Input 16-Pin SOIC N
Need more? Email Us
Richtek USA Inc.
IC REG DL BUCK/LNR 500KHZ 23QFN
Lowest to $1.4553
Maxim Integrated
Current Mode PWM Controller 5V to 36V 1000mA 12-Pin TQFN EP T/R
Lowest to $6.2024

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess