EN
  • EN
  • DE

MAX8840ELT18+T

Part No MAX8840ELT18+T
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 1.8V 0.15A 6UDFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Cut Reel
Status Active
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 6V
Nominal Output Voltage (Min/Fixed) 1.8V
Output Current 150mA
Operating Supply Current 90μA
PSRR 78dB to 54dB (1kHz to 100kHz)
Control Features Enable
Protection Features Over Current, Over Temperature
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 6-uDFN (1.5x1.0)
Win Source Part Number 1071432-MAX8840ELT18+T
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian MAX8840ELT18+T CAD Model

Description

Maxim Integrated MAX8840ELT18+T Low-Dropout Linear Regulator

The MAX8840ELT18+T is a high-performance, low-dropout (LDO) linear regulator designed to deliver a continuous 150mA output current. Manufactured by Maxim Integrated, this regulator is specifically engineered to maintain a high level of accuracy and stability, even with low input-to-output voltage differentials. It is an ideal power source for portable devices where extended battery life is crucial.

This compact LDO is notable for its low quiescent current, which is typically just 90µA, making it an excellent choice for battery-powered applications such as mobile phones, PDAs, and portable media players. The device operates over a wide input voltage range from 2.5V to 6.5V, providing a fixed output voltage of 1.8V, which is suitable for powering low-voltage microprocessors and other digital ICs.

One of the key features of the MAX8840ELT18+T is its fast transient response, which ensures stable operation even during rapid changes in load. Additionally, the device includes a variety of safety features such as short-circuit protection and thermal overload protection, which safeguard the regulator and the application circuit against adverse conditions.

The MAX8840ELT18+T comes in a miniature, 6-pin thin SOT23 package, which is highly valued for its space-saving design, making it an excellent choice for space-constrained applications. The device also supports a low-noise bypass capacitor, which can be used to further reduce output noise, a critical feature for RF and precision analog applications.

For design flexibility, the MAX8840ELT18+T includes an enable input that allows the output to be shut down, thus reducing the quiescent current to 0.1µA in shutdown mode. This feature is particularly useful in extending battery life by completely turning off the regulator when it is not required.

In summary, the Maxim Integrated MAX8840ELT18+T LDO is a reliable and efficient solution for providing stable power in portable electronics. Its low power consumption, high accuracy, and compact form factor make it an ideal choice for designers looking to optimize the performance and battery life of their applications.

You May Also Be Interested in

Microchip Technology
IC REG LDO 3.3V/1.8V/2.63V 8MSOP
Lowest to $1.2411
Intersil
IC REG LDO 1.8V 0.15A SC70-5
Need more? Email Us
Texas Instruments
1.5A Fast Ultra Low Dropout Linear Regulators | IC REG LIN POS ADJ 1.5A DDPAK
Lowest to $4.0490
Intersil
IC REG LDO ADJ 3A 10DFN
Lowest to $1.3746
Renesas Electronics America
Dual LDO with Low Noise, Low IQ, and High PSRR | IC REG LINEAR 2.7V/1.8V 10DFN
Need more? Email Us
Panasonic
Need more? Email Us
ON Semiconductor
IC REG LDO 3.3V 0.3A SOT223
Lowest to $1.9945
Linear Technology
IC REG LDO 5V 0.3A 8SOIC
Lowest to $11.6418
Panasonic
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $10.4181 $62.5086
14+ $8.5482 $119.6748
21+ $8.2814 $173.9094
29+ $8.0145 $232.4205
38+ $7.7466 $294.3708
50+ $6.9462 $347.3100
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 16,300 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess