EN
  • EN
  • DE
  • IT

MAX8855ETJ

Part No MAX8855ETJ
Manufacturer Maxim Integrated
Description Dual, 5A, 2MHz Step-Down Regulators Integrated Boost Diodes
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 1215227-MAX8855ETJ
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Power Management, Industrial, Portable Devices
Ultra Librarian 3D Model Ultra Librarian MAX8855ETJ CAD Model

Description

MAX8855ETJ - High-Efficiency, Quad, Step-Down Converter

The MAX8855ETJ from Maxim Integrated is a high-performance, quad-output, step-down converter designed to deliver efficient power management for a wide range of applications. Its compact form factor and integrated features make it an ideal choice for space-constrained designs requiring multiple power rails.

Key Features:

  • Quad Output Channels: This device features four high-efficiency, synchronous, step-down converters to provide multiple output voltages.
  • Adjustable Output Voltage: Each channel can be independently set to a desired output voltage, offering design flexibility to meet specific requirements.
  • High Efficiency: With its synchronous rectification and advanced PWM control, the MAX8855ETJ achieves high efficiency, reducing power loss and heat generation.
  • Low RDS(ON) Internal Switches: The low resistance of the internal MOSFET switches contributes to the high efficiency and helps in maintaining low dropout operation.
  • Thermal Protection: The device includes thermal shutdown protection to safeguard against overheating, ensuring reliable operation under various conditions.
  • Compact Package: Housed in a 32-pin thin QFN package, the MAX8855ETJ saves board space and is suitable for compact circuit designs.

Applications:

The versatility of the MAX8855ETJ makes it well-suited for a variety of applications, including:

  • Portable and battery-powered devices
  • Networking and telecommunications equipment
  • Computing peripherals and embedded systems
  • Industrial and medical electronics

Technical Specifications:

The MAX8855ETJ operates over a wide input voltage range and offers a programmable switching frequency, allowing designers to optimize performance for their specific application. The device also features soft-start capability to minimize inrush current during startup, and power-good indicators for reliable power sequencing.

With the combination of high efficiency, multiple outputs, and a compact package, the MAX8855ETJ is an excellent choice for designers looking to enhance the power management of their next project.

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $23.3454 $70.0362
6+ $19.1552 $114.9312
9+ $18.5566 $167.0094
12+ $17.9580 $215.4960
15+ $17.3594 $260.3910
20+ $15.5636 $311.2720
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,240 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess