EN
  • EN
  • DE

MAX8857AETL+

Part No MAX8857AETL+
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - Special Purpose
Description Power Management IC 0.9V to 5.5V 40-Pin TQFN EP / IC MOSFET 7CH 2AA PMIC 40TQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Series *
Packaging Tube
Mounting SMD
Package 40-WFQFN Exposed Pad
Manufacturer Package 40-TQFN (5x5)
Win Source Part Number 787113-MAX8857AETL+
Popularity Medium
Supply and Demand Status Limited
Family Name MAX8857A
Introduction Date October 01, 2007
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian MAX8857AETL+ CAD Model

Description

Maxim Integrated's MAX8857AETL+: High-Efficiency, Low-Noise, Step-Down Converter

The MAX8857AETL+ from Maxim Integrated is a high-performance, step-down converter designed for delivering efficient, low-noise power regulation in a compact package. This advanced power solution is ideal for portable devices that require precise voltage regulation and extended battery life, such as smartphones, tablets, and other handheld electronics.

The MAX8857AETL+ operates over a wide input voltage range of 2.6V to 5.5V, making it versatile for use with various power sources. It provides a fixed output voltage of 1.875V, which is suitable for powering core components in complex digital circuits. With its high-frequency operation up to 2MHz, the device allows the use of small, low-profile inductors and capacitors, thereby reducing the overall footprint on the PCB and saving valuable board space.

This step-down converter boasts an impressive efficiency of up to 95%, minimizing power loss and heat generation, which is critical for maintaining the integrity and longevity of sensitive electronic components. Additionally, the MAX8857AETL+ features a low quiescent current, further contributing to its power-saving capabilities and making it an excellent choice for battery-powered applications.

The device includes an array of protection features to ensure reliable operation under various conditions. These include over-temperature protection, under-voltage lockout, and over-current protection. The built-in soft-start function prevents inrush current at startup, thereby enhancing system stability and extending the life of the battery.

Designed in a compact, 40-pin thin QFN package, the MAX8857AETL+ is engineered to meet the space constraints of modern electronic designs. Its small form factor, combined with its high efficiency and low noise characteristics, makes it a preferred choice for designers looking to optimize their power management solutions.

In summary, the MAX8857AETL+ step-down converter from Maxim Integrated is a sophisticated power regulation component that offers high efficiency, low noise operation, and a host of protective features, all packed into a small, space-saving package. It is an ideal choice for powering the next generation of portable electronic devices.

You May Also Be Interested in

Maxim Integrated
DUAL-PHASE, QUICKPWM CONTROLLERS
Lowest to $10.1866
Intersil
DUAL SWITCHING CONTROLLER
Need more? Email Us
Renesas Electronics America
IC REG IMVP-7 VR12 2OUT 40TQFN
Need more? Email Us
Renesas Electronics America
IC REG 48QFN
Need more? Email Us
Intersil
SWITCHING CONTROLLER
Need more? Email Us
Intersil
SWITCHING CONTROLLER
Need more? Email Us
Infineon Technologies
IC REGULATOR PG-VQFN-56-900 / * Voltage Regulator IC Output
Need more? Email Us
Infineon Technologies
IC REGULATOR PG-VQFN-48-900 / * Voltage Regulator IC Output
Need more? Email Us
Texas Instruments
IC REG TFT/LCD CONV 2OUT 15DSBGA
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.6921 $60.9973
31+ $3.8500 $119.3500
47+ $3.7296 $175.2912
64+ $3.6094 $231.0016
83+ $3.4890 $289.5870
111+ $3.1281 $347.2191
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,500 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess