EN
  • EN
  • DE

MAX8862TESE-T

Part No MAX8862TESE-T
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 3.18V/ADJ 16SOIC
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Packaging Reel - TR
Output Type Adjustable (Fixed)
Number of Regulators 2
Maximum Input Voltage 11.5V
Nominal Output Voltage (Min/Fixed) 2V (3.18V)
Maximum Output Voltage 11V
Dropout Voltage-Max 0.35V @ 100mA, 0.33V @ 200mA
Output Current 100mA, 250mA
Operating Supply Current 330μA
Control Features Enable, Power Good
Protection Features Over Temperature, Reverse Polarity, Short Circuit
Temperature Range - Operating -40°C to 85°C
Regulator Topology Positive Fixed or Adjustable
Output Voltage 3.18V, 2 V to 11 V
Voltage - Dropout (Typical) 0.16V @ 200mA, 0.16V @ 100mA
Mounting SMD (SMT)
Case / Package 16-SO
Win Source Part Number 207602-MAX8862TESE-T
Ultra Librarian 3D Model Ultra Librarian MAX8862TESE-T CAD Model

Description

Maxim Integrated MAX8862TESE-T Low-Dropout Linear Regulator

The MAX8862TESE-T from Maxim Integrated is a high-performance, low-dropout (LDO) linear regulator designed to deliver a stable and reliable power supply for a wide range of applications. With its low-voltage dropout characteristic, it ensures efficient operation even when the input-to-output voltage differential is minimal, making it an ideal choice for battery-powered devices where maximizing battery life is crucial.

This LDO is capable of supplying an output current of up to 500mA, which is suitable for powering small to medium-sized electronic devices. The output voltage is fixed, offering precision and stability required for sensitive electronic components. The MAX8862TESE-T operates over a wide input voltage range, making it versatile for use in various systems without the need for additional voltage regulation components.

The device also features a thermal shutdown mechanism and current limit protection, which safeguard the regulator and the load from damage due to excessive heat or overcurrent conditions. These built-in protection features enhance the reliability and longevity of both the regulator and the system it is used in.

With its small footprint, the MAX8862TESE-T comes in a space-saving 16-pin narrow SO package, which is beneficial for compact circuit board designs. Its surface-mount form factor allows for efficient assembly in automated manufacturing processes, contributing to a reduction in overall production costs.

Key specifications of the MAX8862TESE-T include:

  • Fixed output voltage for precise regulation
  • Low dropout voltage for efficient operation
  • 500mA output current capacity
  • Wide input voltage range
  • Thermal shutdown and current limit protection
  • Compact 16-pin narrow SO packaging

Overall, the MAX8862TESE-T LDO from Maxim Integrated is a reliable and efficient solution for designers looking to improve power delivery in their electronic systems. Its combination of low dropout performance, built-in protection features, and compact packaging make it a valuable component for a wide array of applications, from portable devices to fixed electronic systems.

You May Also Be Interested in

Texas Instruments
IC REG LDO 3.3V 3A DDPAK
Lowest to $3.9770
Microchip Technology
IC REG LDO 2.9V 0.15A TSOT23-5
Lowest to $0.6437
Texas Instruments
LP38693 500mA Low Dropout CMOS Linear Regulators Stable with Ceramic Output Capacitors | IC REG LINEAR 5V 500MA 6WSON
Lowest to $2.9777
STMicroelectronics
IC REG LDO 6V 0.1A 8SO
Need more? Email Us
STMicroelectronics
1.5A Low drop positive voltage regulator adjustable and fixed
Lowest to $0.5107
Panasonic
Need more? Email Us
Intersil
IC REG LDO 1.8V 0.15A SC70-5
Need more? Email Us
Renesas Electronics America
Dual LDO with Low Noise, Low IQ, and High PSRR | IC REG LINEAR 2.7V/1.8V 10DFN
Need more? Email Us
Texas Instruments
1.5A Fast Ultra Low Dropout Linear Regulators | IC REG LIN POS ADJ 1.5A DDPAK
Lowest to $4.0490

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $10.3938 $62.3628
14+ $8.5285 $119.3990
21+ $8.2617 $173.4957
29+ $7.9949 $231.8521
38+ $7.7293 $293.7134
50+ $6.9300 $346.5000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess