EN
  • EN
  • DE

MAX8868EUK25+T

Part No MAX8868EUK25+T
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 2.5V 0.15A SOT23-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 6.5V
Nominal Output Voltage (Min/Fixed) 2.5V
Dropout Voltage-Max 0.165V @ 150mA (Typ)
Output Current 150mA
Operating Supply Current 180μA
Control Features Enable
Protection Features Over Current, Over Temperature, Reverse Polarity, Short Circuit
Temperature Range - Operating -40°C to 85°C
Regulator Topology Positive Fixed
Output Voltage 2.5V
Voltage - Dropout (Typical) 0.165V @ 150mA
Mounting SMD (SMT)
Case / Package SOT-23-5
Win Source Part Number 074118-MAX8868EUK25+T
Ultra Librarian 3D Model Ultra Librarian MAX8868EUK25+T CAD Model

Description

Maxim Integrated MAX8868EUK25+T Low-Dropout Linear Regulator

The Maxim Integrated MAX8868EUK25+T is a high-performance, low-dropout (LDO) linear regulator designed to deliver a well-regulated power supply with a fixed output voltage of 2.5V. This compact and efficient device is ideal for portable electronic applications where space is at a premium and power efficiency is crucial.

Encased in a tiny SOT-23 package, the MAX8868EUK25+T offers an excellent solution for space-constrained designs. Despite its small size, it boasts an impressive output current capability of up to 150mA, making it suitable for powering a wide range of low-power devices, including handheld instruments, battery-operated equipment, and microprocessor-based systems.

One of the key features of the MAX8868EUK25+T is its low dropout voltage, which ensures that the regulator maintains a constant output voltage even when the input voltage is very close to the output voltage. This characteristic is particularly beneficial in battery-operated devices, as it allows for maximum utilization of the battery's charge, thereby extending the device's operational life.

The device also incorporates several protection features to ensure stable and reliable operation. These include thermal shutdown to protect against excessive temperature and short-circuit protection to safeguard against output overloads. Additionally, the MAX8868EUK25+T offers a low quiescent current, which minimizes power consumption when the device is in standby mode, further enhancing battery life.

For design flexibility, the MAX8868EUK25+T also features an enable input that allows the regulator to be switched on and off electronically. This can be used to reduce power consumption when the connected device is in sleep mode or to sequence power-up events in complex systems.

In summary, the Maxim Integrated MAX8868EUK25+T is a reliable and efficient LDO linear regulator that offers a fixed 2.5V output, low dropout voltage, and a host of protective features. Its tiny footprint and high performance make it an excellent choice for designers looking to optimize power management in portable and space-sensitive applications.

You May Also Be Interested in

Torex Semiconductor Ltd
IC REG LINEAR 12V 150MA SOT89-5
Need more? Email Us
MaxLinear Inc
IC REG LINEAR 5V 800MA SOT-223-3
Need more? Email Us
MaxLinear Inc
IC REG LINEAR 2.5V 150MA SOT23-5
Lowest to €0.1584
Texas Instruments
300MA 40V 1.8A IQ LOW-DROPOUT LI
Lowest to €0.2692
Rohm Semiconductor
IC REG LINEAR 1.5V 1A 8-HTSOP-J
Lowest to €2.2249
Texas Instruments
IC REG LINEAR 1V 500MA 6WSON
Lowest to €0.5277
Texas Instruments
300-MA HIGH-PSRR LOW-IQ LOW-DROP
Lowest to €0.0715
Renesas Electronics America
IC REG LINEAR POS ADJ 14-HTSSOP
Lowest to €0.8803
Renesas Electronics America
IC REG LIN 3.3V 150MA 14-HTSSOP
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to €0.7269
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to €11.7950
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to €0.0492
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to €4.3081
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to €17.1036
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to €2.1541
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to €2.3636
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to €0.0646
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to €3.4465
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to €1.2614
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to €5.7082
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to €16.3707
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to €11.8472
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to €2.2079
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to €29.0794

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ €1.2333 €49.3335
90+ €1.0120 €91.0834
140+ €0.9804 €137.2556
195+ €0.9488 €185.0076
250+ €0.9171 €229.2791
335+ €0.8223 €275.4659
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,720 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess