EN
  • EN
  • DE

MAX8873TEUK

Part No MAX8873TEUK
Manufacturer Maxim Integrated
Catalog Unclassified
Description IC REG LINEAR LDO 3.15V SOT23-5
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Uncategorized - Unclassified
Mfr Maxim Integrated
Package Bulk
Product Status Obsolete
Base Product Number MAX887
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 707067-MAX8873TEUK
Ultra Librarian 3D Model Ultra Librarian MAX8873TEUK CAD Model

Description

Maxim Integrated MAX8873TEUK Voltage Regulator

The MAX8873TEUK from Maxim Integrated is a high-performance, low-dropout (LDO) linear voltage regulator designed to deliver a continuous output current of up to 150mA. This compact and efficient component is an ideal solution for portable battery-powered devices where power efficiency and space constraints are critical considerations.

The MAX8873TEUK operates from an input voltage range of 2.5V to 6.5V, making it versatile for various applications. With a fixed output voltage of 3.3V, it provides a stable power supply for microcontrollers, sensors, and other sensitive electronic components. The device's low dropout voltage ensures maximum battery life by allowing the regulator to operate effectively even when the input-to-output voltage differential is minimal.

One of the key features of the MAX8873TEUK is its thermal overload protection, which safeguards the device and the system it powers from excessive temperatures that could lead to damage. Additionally, the regulator includes short-circuit protection, further enhancing the safety and reliability of the end application.

The regulator is offered in a tiny 5-pin SOT-23 package, which is highly beneficial for space-constrained applications such as handheld devices, wearable technology, and IoT devices. Its small footprint does not compromise its performance, as the MAX8873TEUK maintains a low quiescent current, thus prolonging battery life in portable applications.

For design flexibility, the MAX8873TEUK also features a quick-start capability that allows the regulator to stabilize rapidly upon power-up, minimizing the delay before other components can start functioning. This feature is particularly useful in applications where rapid power cycling is a requirement.

In summary, the MAX8873TEUK from Maxim Integrated is a robust, efficient, and compact voltage regulator that meets the needs of modern electronic devices. Its protection features, low power consumption, and small package size make it an excellent choice for designers looking to optimize their power management solutions.

You May Also Be Interested in

TE Connectivity
GEMNET HDR, ASSY, 1P, 90DEG,COD
Lowest to $13.0971
Aven Tools
SPZ 50 STEREO ZOOM BINOCULAR MIC
Need more? Email Us
Qualcomm
QCA-8081-0-56MQFN-MT-02-0.
Lowest to $17.4627
Texas Instruments
PROTOTYPE
Lowest to $1.3098
Apex Tool Group
SYRINGE MANUAL 3CC 100PC
Need more? Email Us
Amphenol Commercial Products
HSD-NDRP-PCB-7A-HSD+2LF D CODE R
Lowest to $5.8209
Panduit Corp
KIT HEAT SHRINK ADH 3/16-1\
Need more? Email Us
Aven Tools
MICRO STEREO ZM 6.7X-50X W/LIGHT
Need more? Email Us
Qualcomm
QCA9377 (703-0), 115WLNSP, DIGIT
Lowest to $14.5523

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.2482 $51.9712
38+ $2.6652 $101.2776
59+ $2.5819 $152.3321
81+ $2.4986 $202.3866
104+ $2.4153 $251.1912
139+ $2.1655 $301.0045
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess