EN
  • EN
  • DE

MAX8877EUK28

Part No MAX8877EUK28
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - Linear
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 707079-MAX8877EUK28
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX8877EUK28 CAD Model

Description

Maxim Integrated MAX8877EUK28

The Maxim Integrated MAX8877EUK28 is a high-performance, low-dropout linear regulator (LDO) designed to deliver a well-regulated and low-noise power supply for sensitive electronic circuits. This device is specifically engineered to meet the stringent requirements of portable and battery-powered applications, where efficient power management is crucial for maximizing battery life.

With an output voltage of 2.8V, the MAX8877EUK28 is optimized for powering low-voltage microprocessors, memory modules, and other digital ICs. The regulator is capable of delivering up to 150mA of continuous output current, which is suitable for a wide range of applications. Moreover, the LDO maintains a low dropout voltage of typically 120mV at full load, ensuring efficient operation even when the input voltage is close to the output voltage.

The MAX8877EUK28 features a low quiescent current of only 17μA, which significantly reduces power consumption when the device is in standby mode, contributing to extended battery life. Additionally, the regulator offers a fast transient response, which is essential for maintaining a stable voltage during rapid changes in load current, such as when a microprocessor switches from a low-power sleep mode to full operation.

Designed with safety in mind, the MAX8877EUK28 incorporates several protective features. These include thermal shutdown to prevent damage from overheating, as well as short-circuit and overcurrent protection to safeguard the regulator and the load from adverse conditions. The device is also equipped with a low-power shutdown mode, which can be activated via a logic input to minimize power consumption when the regulator is not in use.

The compact form factor of the MAX8877EUK28 is another key advantage. It comes in a space-saving SOT23 package, making it an excellent choice for space-constrained applications such as handheld devices, wearable technology, and portable medical equipment.

In summary, the Maxim Integrated MAX8877EUK28 is a reliable and efficient LDO voltage regulator that offers a combination of low dropout voltage, low quiescent current, and robust protective features, making it an ideal power management solution for a diverse range of portable and low-power electronics.

You May Also Be Interested in

Texas Instruments
IC REG LDO 1.75V/2.95V 5DSBGA
Lowest to $1.1477
STMicroelectronics
1.5A Low drop positive voltage regulator adjustable and fixed
Lowest to $0.5107
Microchip Technology
IC REG LDO 2.5V 10MA TSOT23-5
Lowest to $1.0934
Texas Instruments
Micropower and Low-Noise, 500-mA Ultra Low-Dropout Regulator | IC REG LINEAR 2.5V 500MA 8WSON
Need more? Email Us
Texas Instruments
1.5A Fast Ultra Low Dropout Linear Regulators | IC REG LIN POS ADJ 1.5A DDPAK
Lowest to $4.0490
Texas Instruments
LP38693 500mA Low Dropout CMOS Linear Regulators Stable with Ceramic Output Capacitors | IC REG LINEAR 5V 500MA 6WSON
Lowest to $2.9777
Intersil
IC REG LDO ADJ 3A 10DFN
Lowest to $1.3746
Intersil
IC REG LDO 1.8V 0.15A SC70-5
Need more? Email Us
Panasonic
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.1284 $50.7780
110+ $0.9259 $101.8490
170+ $0.8970 $152.4900
235+ $0.8680 $203.9800
300+ $0.8391 $251.7300
400+ $0.7523 $300.9200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 50,000 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess