EN
  • EN
  • DE

MAX8878-33D,115

Part No MAX8878-33D,115
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 707093-MAX8878-33D,115
Series MAX series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX8878-33D,115 CAD Model

Description

The MAX8878-33D,115 is a high-precision, low-dropout linear voltage regulator designed and manufactured by Maxim Integrated, a renowned leader in the development of innovative analog and mixed-signal products. This regulator is specifically engineered to deliver a fixed output voltage of 3.3V, making it an ideal component for portable devices and other applications that require a stable and efficient power supply.

Key Features

  • Output Voltage: Fixed 3.3V with high accuracy, catering to sensitive electronic components that demand a stable power supply.
  • Low Dropout: The low dropout feature ensures efficient operation even when the input voltage is very close to the output voltage, which is beneficial for battery-powered devices where maximizing battery life is crucial.
  • High Output Current: Capable of delivering up to 150mA, this regulator can support a wide range of applications, from microcontrollers to portable electronics.
  • Thermal Overload Protection: The device includes built-in thermal overload protection that safeguards it against damage due to excessive heat, ensuring long-term reliability and stability.
  • Short-Circuit Protection: The MAX8878-33D,115 is equipped with short-circuit protection, which prevents damage to the regulator and the connected load in the event of a fault condition.
  • Low Power Consumption: With a typical quiescent current of just 90µA, this regulator is optimized for low-power applications, contributing to the extended battery life of portable devices.
  • Package: The device comes in a compact SOT-23 package, which is ideal for space-constrained applications.

Applications

The MAX8878-33D,115 is versatile and can be used in a variety of applications, including, but not limited to:

  • Battery-powered devices
  • Handheld consumer electronics
  • Portable medical equipment
  • Wireless communication devices
  • Power management for PDAs, GPS units, and cameras

Conclusion

In summary, the MAX8878-33D,115 from Maxim Integrated is a robust, efficient, and reliable voltage regulator that provides a fixed 3.3V output with high precision. Its low-dropout capability, thermal and short-circuit protections, and low power consumption make it an excellent choice for designers looking to optimize power in compact, battery-operated devices.

You May Also Be Interested in

Maxim Integrated
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
Lowest to $5.7357
Maxim Integrated
Lowest to $1.7186
Maxim Integrated
Lowest to $5.8893
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC SUPERVISOR MPU 16-SOIC
Need more? Email Us
Maxim Integrated
Lowest to $1.9081

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $2.1368 $64.1040
70+ $1.7533 $122.7310
105+ $1.6990 $178.3950
145+ $1.6447 $238.4815
185+ $1.5893 $294.0205
245+ $1.4253 $349.1985
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,140 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess