The MAX8881EUT+T from Maxim Integrated is a cutting-edge, low-dropout (LDO) linear voltage regulator designed for space-constrained applications. This high-performance component offers a compact, efficient solution for providing a stable voltage supply in a variety of electronic devices.
Key Features
- Output Voltage: The regulator delivers a fixed output voltage that ensures a reliable power supply for sensitive electronic circuits.
- High Accuracy: With a precision output voltage accuracy, it maintains a consistent voltage level, which is crucial for the stability of the system it powers.
- Low Dropout: The LDO design means that it can operate efficiently with a very small difference between the input voltage and output voltage, making it ideal for battery-powered applications.
- Thermal Protection: Integrated thermal shutdown feature protects the device from overheating, ensuring long-term reliability and safety.
- Current Limiting: The built-in current limit protects the regulator and the load from damage due to excessive current.
Applications
The MAX8881EUT+T is suitable for a wide range of applications, particularly where space and power efficiency are critical. It is commonly used in:
- Portable and battery-powered devices
- Wireless communication systems
- Handheld consumer electronics
- Medical devices
- Power management modules
Technical Specifications
Parameter
Value
Manufacturer
Maxim Integrated
Product Category
Voltage Regulators - Linear
RoHS
Yes
Output Type
Fixed
Package / Case
SOT-23-6
Input Voltage MAX
6.5 V
Output Voltage
Adjustable
Output Current
200 mA
With its robust feature set and Maxim Integrated's reputation for quality, the MAX8881EUT+T is an excellent choice for designers looking to optimize power efficiency and reliability in their next project.