The MAX8887EZK30-T is a highly efficient, low-dropout linear voltage regulator designed and manufactured by Maxim Integrated, a renowned leader in the development of innovative analog and mixed-signal products. This voltage regulator is specifically engineered to deliver a fixed output voltage of 3.0V, making it an ideal power management solution for a wide range of applications.
Key Features
- Fixed Output: The device provides a stable 3.0V output, which is crucial for powering sensitive electronic components that require a precise voltage level.
- Low Dropout: With its low dropout performance, the MAX8887EZK30-T ensures efficient operation even when the input voltage is close to the output voltage, thus minimizing power loss and improving overall system efficiency.
- High Accuracy: The output voltage is accurate to within ±1%, providing the consistency needed for reliable operation of critical circuitry.
- Thermal Protection: The built-in thermal shutdown feature protects the device and the system from damage due to overheating.
- Overcurrent Protection: The current limit function safeguards the regulator and the load from excessive current conditions.
- Small Package: Housed in a compact 5-pin SOT-23 package, the MAX8887EZK30-T saves valuable board space in space-constrained applications.
Applications
The versatility of the MAX8887EZK30-T makes it suitable for a broad range of applications, including but not limited to:
- Portable and battery-powered devices
- Wireless communication systems
- Handheld instrumentation
- Microprocessor and microcontroller power supplies
- Consumer electronics
Product Specifications
Parameter
Value
Output Voltage
3.0V
Dropout Voltage
Typically 190mV at 150mA
Output Accuracy
±1%
Maximum Output Current
150mA
Package Type
SOT-23
With its high performance and reliability, the MAX8887EZK30-T from Maxim Integrated stands out as an excellent choice for designers looking to optimize power management in their next project.