EN
  • EN
  • DE

MAX8887EZK33+T

Part No MAX8887EZK33+T
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - Linear
Description LDO Regulator Pos 3.3V 0.3A 5-Pin TSOT-23 T/R / IC REG LDO 3.3V 0.3A TSOT23-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 5.5V
Nominal Output Voltage (Min/Fixed) 3.3V
Dropout Voltage-Max 0.15V @ 300mA (TYP)
Output Current 300mA
Operating Supply Current 100μA
PSRR 60dB (1kHz)
Control Features Enable
Protection Features Over Current, Over Temperature, Short Circuit
Temperature Range - Operating -40°C to 85°C
Regulator Topology Positive Fixed
Output Voltage 3.3V
Voltage - Dropout (Typical) 0.15V @ 300mA
Mounting SMD (SMT)
Case / Package TSOT-23-5
Win Source Part Number 022240-MAX8887EZK33+T
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name MAX8887
Introduction Date December 01, 2000
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian MAX8887EZK33+T CAD Model

Description

Maxim Integrated MAX8887EZK33+T Voltage Regulator

The MAX8887EZK33+T is a high-performance, low-dropout linear regulator designed by Maxim Integrated, a renowned leader in the development of integrated circuits. This compact component offers a fixed output voltage of 3.3V, making it an ideal choice for powering sensitive electronic devices that require a stable and precise voltage supply.

Key Features

  • Output Voltage: Precisely regulated 3.3V output, suitable for a wide range of applications.
  • High Accuracy: Maintains tight output voltage regulation, ensuring device reliability and performance.
  • Low Dropout: Features a low dropout voltage, which enhances efficiency and allows operation closer to the input voltage.
  • Thermal Protection: Integrated thermal shutdown mechanism protects the device from overheating, enhancing its longevity.
  • Current Limit: Built-in current limit feature prevents damage from overcurrent conditions.
  • Power-Saving Mode: Offers a power-saving mode for reduced power consumption during light load conditions.
  • Package: Available in a compact 5-Pin SOT-23 package, ideal for space-constrained applications.

Applications

The MAX8887EZK33+T is versatile and can be used in a variety of electronic devices, including but not limited to:

  • Portable and battery-powered devices
  • Wireless handsets and PDAs
  • Bluetooth accessories
  • GPS receivers
  • Medical devices
  • Consumer electronics

Reliability and Performance

Maxim Integrated's commitment to quality ensures that the MAX8887EZK33+T voltage regulator delivers consistent performance. It operates over a wide temperature range, making it suitable for use in various environmental conditions. The device's robust design and built-in protection features ensure a reliable power solution for critical applications.

Conclusion

Overall, the MAX8887EZK33+T from Maxim Integrated stands out as a highly reliable and efficient voltage regulator. Its precision, low dropout, and integrated safety features make it an excellent choice for designers who need a dependable power management solution for their electronic products.

You May Also Be Interested in

ON Semiconductor
IC REG LDO 10V 0.1A 8SOIC
Lowest to $2.1298
Microchip Technology
IC REG LDO 2.75V 0.15A SOT23-5
Lowest to $0.3892
Texas Instruments
1.5A Fast Ultra Low Dropout Linear Regulators | IC REG LIN POS ADJ 1.5A DDPAK
Lowest to $4.0490
Panasonic
AC-DC switching power supply control IC with standby mode
Need more? Email Us
Intersil
IC REG LDO 1.8V 0.15A SC70-5
Need more? Email Us
Texas Instruments
IC REG LDO 3.3V 3A DDPAK
Lowest to $3.9770
Diodes Incorporated
IC REG LDO 1V 0.3A SOT23
Lowest to $0.1241
Texas Instruments
Micropower and Low-Noise, 500-mA Ultra Low-Dropout Regulator | IC REG LINEAR 2.5V 500MA 8WSON
Need more? Email Us
ON Semiconductor
IC REG LDO 3.3V 0.3A SOT223
Lowest to $1.9945

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.9012 $54.0720
140+ $0.7394 $103.5160
210+ $0.7163 $150.4230
290+ $0.6932 $201.0280
375+ $0.6701 $251.2875
500+ $0.6008 $300.4000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,339 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess