EN
  • EN
  • DE
  • IT

MAX8891EXK25+T

Part No MAX8891EXK25+T
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 2.5V 0.15A SC70-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 6V
Nominal Output Voltage (Min/Fixed) 2.5V
Dropout Voltage-Max 0.135V @ 120mA (Typ)
Output Current 150mA
Operating Supply Current 40μA
PSRR 65dB (10kHz)
Control Features Enable
Protection Features Over Current, Over Temperature
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package SC-70-5
Win Source Part Number 1071509-MAX8891EXK25+T
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX8891EXK25+T CAD Model

Description

Maxim Integrated's MAX8891EXK25+T: A High-Performance LDO Regulator

The MAX8891EXK25+T is a cutting-edge Low-Dropout (LDO) regulator from Maxim Integrated, designed to provide precise voltage regulation with a minimal dropout voltage. This component is part of Maxim's commitment to delivering power-efficient and high-performance solutions for a wide range of applications, including portable devices, wireless communication, and industrial systems.

Key Features

  • High Accuracy: The MAX8891EXK25+T boasts an impressive output voltage accuracy of ±1.5%, ensuring reliable performance for sensitive electronic circuits.
  • Low Dropout: With a very low dropout voltage, this LDO regulator can maintain regulation with minimal difference between the input and output voltages, making it ideal for battery-powered applications where maximizing efficiency is crucial.
  • Low Quiescent Current: The device features a low quiescent current of 85µA (typical), which helps to extend battery life in portable applications.
  • Thermal Overload Protection: The built-in thermal overload protection safeguards the device against damage due to overheating, enhancing system reliability.
  • Short-Circuit Protection: The MAX8891EXK25+T also includes short-circuit protection, which prevents the regulator from being damaged by output short conditions.

Applications

The MAX8891EXK25+T is versatile and can be used in a multitude of applications. It is particularly well-suited for:

  • Portable and battery-powered devices
  • Wireless handsets and communication devices
  • Bluetooth® accessories
  • PDAs and personal media players
  • Medical and healthcare equipment

Technical Specifications

The MAX8891EXK25+T operates with an input voltage range from 2.5V to 6.5V, making it compatible with a variety of power sources. The fixed output voltage of this model is set at 2.5V, which is a common voltage requirement for digital circuits. It comes in a small, 5-pin SC70 package, which is ideal for space-constrained applications.

Conclusion

Maxim Integrated's MAX8891EXK25+T is an efficient and reliable solution for applications requiring stable voltage with low power consumption. Its high accuracy, low dropout, and protective features make it a top choice for designers looking to enhance the performance and longevity of their products.

You May Also Be Interested in

Intersil
IC REG LDO 1.8V 0.15A SC70-5
Need more? Email Us
Linear Technology
IC REG LDO 5V 0.3A 8SOIC
Lowest to $11.6418
Texas Instruments
200-mA, Low IQ, Low-Noise, Low-Dropout Regulator
Lowest to $0.9411
Diodes Incorporated
IC REG LDO 2.5V 5A
Need more? Email Us
Panasonic
Need more? Email Us
Microchip Technology
IC REG LDO 2.5V 10MA TSOT23-5
Lowest to $1.0589
Texas Instruments
LP38693 500mA Low Dropout CMOS Linear Regulators Stable with Ceramic Output Capacitors | IC REG LINEAR 5V 500MA 6WSON
Lowest to $2.9777
Texas Instruments
IC REG LDO 1.8V 1.5A DDPAK
Lowest to $3.1315
SII Semiconductor Corporation
HIGH RIPPLE-REJECTION AND LOW DROPOUT HIGH OUTPUT CURRENT CMOS VOLTAGE REGULATOR
Lowest to $0.3860

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.4948 $59.9584
19+ $6.1492 $116.8348
30+ $5.9575 $178.7250
41+ $5.7658 $236.3978
52+ $5.5729 $289.7908
70+ $4.9965 $349.7550
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,420 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess