EN
  • EN
  • DE

MAX88920EFD+T

Part No MAX88920EFD+T
Manufacturer Maxim Integrated
Catalog HOT - SALES and EOL Components (M)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 215579-MAX88920EFD+T
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian MAX88920EFD+T CAD Model

Description

The MAX88920EFD+T from Maxim Integrated is a high-performance, low-power, integrated circuit designed for precision, efficiency, and reliability in various applications. This device is part of Maxim's extensive portfolio of integrated circuits that cater to the needs of modern electronics, offering a solution that is both innovative and practical.

Key Features

  • High Accuracy: The MAX88920EFD+T provides precise control and measurement capabilities, making it suitable for applications that require high accuracy.
  • Low Power Consumption: Designed with power-sensitive applications in mind, this IC maintains its performance while minimizing power drain, thereby extending battery life in portable devices.
  • Compact Form Factor: The small size of the MAX88920EFD+T makes it ideal for space-constrained applications, allowing for more compact and streamlined designs.
  • Robust Temperature Range: This device operates effectively over a wide temperature range, ensuring reliability and functionality under varying environmental conditions.

Applications

The MAX88920EFD+T is versatile and can be used in a multitude of applications, including but not limited to:

  • Portable Electronics
  • Medical Devices
  • Industrial Control Systems
  • Automotive Systems
  • Communication Devices

Technical Specifications

Parameter Value
Package/Case TQFN-EP
Mounting Type Surface Mount
Supply Voltage Varying based on application
Operating Temperature Specified range
Lead-Free Status / RoHS Status Lead-free / RoHS Compliant

Quality and Support

Maxim Integrated is committed to providing quality products and support. The MAX88920EFD+T is backed by Maxim's expertise in the semiconductor industry, ensuring customers receive a product that meets the highest standards of performance and reliability.

You May Also Be Interested in

EliteMT
Need more? Email Us
ESMT
DRAM Chip SDRAM 16Mbit 1Mx16 3.3V 50-Pin TSOP-II / 512K x 16Bit x 2Banks Synchronous DRAM
Lowest to $0.4874
ESMT
1M x 16 Bit x 4 Banks
Lowest to $0.7565
Nuvoton Technology Corporation of America
MCU 32-bit ARM Cortex M0 RISC 64KB Flash 3.3V/5V 48-Pin LQFP
Lowest to $3.2575
ESMT
1M x 16 Bit x 4 Banks Synchronous DRAM
Lowest to $0.7558
ESMT
Lowest to $2.8575
ESMT
Lowest to $1.0014
EliteMT
Lowest to $0.8166
ESMT
Lowest to $1.1435

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
150+ $0.3927 $58.9050
360+ $0.3222 $115.9920
560+ $0.3119 $174.6640
770+ $0.3015 $232.1550
990+ $0.2922 $289.2780
1,325+ $0.2622 $347.4150
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 22,358 pieces
MOQ: 150 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess