The MAX889SESA+T is a high-efficiency, low-power voltage inverter designed by Maxim Integrated. This compact and versatile component is ideal for applications requiring a negative voltage generated from a positive voltage input. The MAX889SESA+T is well-suited for battery-powered devices, portable equipment, and any system where power efficiency is critical.
Key Features
- High Efficiency: The device features up to 95% power efficiency, ensuring minimal power loss during voltage conversion, which is essential for maximizing battery life in portable applications.
- Wide Input Voltage Range: It operates over a broad input voltage range of +1.8V to +5.5V, making it compatible with a variety of power sources.
- Low Power Consumption: The quiescent current is only 110µA, which contributes to the overall energy-saving characteristics of the device.
- Adjustable Output Voltage: The output voltage can be adjusted to as low as -5.5V, providing flexibility for different design requirements.
- Small Package: Available in a space-saving 8-pin SOIC package, the MAX889SESA+T is suitable for compact electronic assemblies.
- Integrated Oscillator: The device includes an on-chip oscillator, eliminating the need for external frequency-setting components.
- Thermal Overload Protection: Built-in thermal overload protection safeguards the device against excessive temperature conditions.
Applications
The MAX889SESA+T is a versatile component that can be used in a variety of applications, including:
- Portable Instruments
- Medical Devices
- Handheld Computers
- PDAs and Smartphones
- Operational Amplifier Power Supplies
Conclusion
With its high efficiency, low power consumption, and flexible voltage options, the MAX889SESA+T from Maxim Integrated is an excellent choice for designers looking to incorporate a reliable voltage inverter into their products. Its small footprint and integrated features make it a practical and cost-effective solution for a wide range of electronic applications.