EN
  • EN
  • DE

MAX8929EWA+T

Part No MAX8929EWA+T
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 707156-MAX8929EWA+T
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX8929EWA+T CAD Model

Description

The MAX8929EWA+T is a highly integrated power management integrated circuit (PMIC) designed and manufactured by Maxim Integrated, a renowned leader in the development of innovative analog and mixed-signal products and technologies. This advanced PMIC is engineered to cater to the power requirements of a wide range of applications, including portable devices, wearables, and other space-constrained applications.

Key Features

  • High Efficiency: The MAX8929EWA+T is optimized for high efficiency, which helps in extending battery life in portable applications.
  • Compact Form Factor: With its small package size, this PMIC is ideal for use in applications where board space is at a premium.
  • Integrated Functionality: It combines multiple functions such as power regulation, power sequencing, and system control into a single chip, simplifying the design and reducing the component count.
  • Flexible Power Supply: This device supports a wide input voltage range, accommodating various power sources and battery chemistries.

Applications

The MAX8929EWA+T is versatile and can be used in numerous applications. Its primary use cases include:

  • Smartphones and Tablets
  • Wearable Devices
  • Portable Medical Devices
  • Internet of Things (IoT) Devices

Technical Specifications

The technical specifications for the MAX8929EWA+T include:

  • Package: WLP (Wafer-Level Package)
  • Operating Temperature Range: -40°C to +85°C, suitable for most environmental conditions.
  • RoHS Compliant: Yes, it meets environmental and regulatory standards.

Ordering Information

The MAX8929EWA+T is available in tape and reel format, designated by the '+T' suffix, facilitating automated assembly processes for high-volume production. For sample requests, datasheets, and additional technical resources, customers can visit Maxim Integrated's official website or contact their local Maxim Integrated sales office.

You May Also Be Interested in

Maxim Integrated
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC REG CTRLR BUCK 10UMAX
Lowest to $1.1633
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC USB SWITCH 1.2A SGL 8-TDFN
Need more? Email Us
Maxim Integrated
Lowest to $4.4930
Maxim Integrated
IC REG BOOST PROG 125MA 8SOIC
Lowest to $6.1483
Maxim Integrated
Need more? Email Us
Maxim Integrated
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess