EN
  • EN
  • DE

MAX8934BETI+

Part No MAX8934BETI+
Manufacturer Maxim Integrated
Catalog PMIC - Battery Chargers
Description IC BATT CHG LI-ION 1CELL 28TQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 5 Weeks
Features Charger IC Lithium Ion/Polymer 28-TQFN (4x4)
Manufacturer Maxim Integrated
Series Smart Power Selector™
Package Tube
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 28-WFQFN Exposed Pad
Case / Package 28-TQFN (4x4)
Family Name MAX8934
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 75
Popularity High
Supply and Demand Status Balance
Win Source Part Number 925721-MAX8934BETI+
Ultra Librarian 3D Model Ultra Librarian MAX8934BETI+ CAD Model

Description

Maxim Integrated MAX8934BETI+ Dual-Input, Li+ Charger and Smart Power Selector

The MAX8934BETI+ is an advanced power management integrated circuit (PMIC) from Maxim Integrated, designed to cater to the growing demand for efficient and reliable battery charging solutions. This high-performance IC is engineered to manage power for portable devices that use a single-cell lithium-ion (Li+) battery. It combines a dual-input charger with a Smart Power Selector™, offering a versatile and robust solution for a wide range of applications, including smartphones, tablets, cameras, and other portable electronics.

One of the standout features of the MAX8934BETI+ is its ability to accept two power sources simultaneously, typically a USB port and an AC adapter. This dual-input capability allows the device to charge the battery from either source, providing flexibility and convenience for users. The Smart Power Selector ensures that the system always operates efficiently by automatically selecting the best power source available, prioritizing external power to run the system and charge the battery, thereby preventing unnecessary battery drain.

The charger integrated into the MAX8934BETI+ is highly sophisticated, featuring autonomous charging cycles with prequalification, constant-current and constant-voltage modes, and a top-off timer to maximize battery life. Safety is a critical aspect of any charging solution, and this device includes multiple safety features such as overvoltage protection, thermal regulation, and a battery temperature monitor to ensure safe and reliable operation.

With a compact thermally enhanced TQFN package, the MAX8934BETI+ is designed for space-constrained applications. Its small footprint and low component count make it an ideal choice for sleek, modern portable electronics where space is at a premium. The device also supports JEITA battery temperature monitoring, which allows for temperature-based charge rate control, further enhancing the safety and longevity of the battery.

In summary, the Maxim Integrated MAX8934BETI+ is a powerful, dual-input Li+ battery charger with a Smart Power Selector that offers an optimal balance of performance, safety, and design flexibility for portable device manufacturers. Its advanced features ensure that devices remain powered and charged efficiently, making it a top choice for powering the next generation of portable electronics.

You May Also Be Interested in

Texas Instruments
SINGLE-CELL LI-ION CHARGE MANAGEMENT ICFOR PDAS
Need more? Email Us
Monolithic Power Systems Inc.
IC BATT CHARGER LI-ION SGL 24QFN
Need more? Email Us
Linear Technology
IC BATT CHRGR CONST I/V 8-SOIC / Switching Battery Charger Lead-Acid/Li-Ion/Li-Pol/NiCD/NiMH 750mA 30V 8-Pin SOIC N T/R
Lowest to $4.6062
Texas Instruments
IC CTRLR LI-ION BAT CHRG 8-SOIC
Need more? Email Us
Linear Technology
IC BATT CHRGR CONST I/V 8-SOIC / Switching Battery Charger Lead-Acid/Li-Ion/Li-Pol/NiCD/NiMH 750mA 30V 8-Pin SOIC N Tube
Lowest to $4.6062
Maxim Integrated
IC SYS BAT CHRG 16-QSOP
Need more? Email Us
Texas Instruments
IC BATT CHARGE LI-ION/POL 24VQFN
Lowest to $1.6222
STMicroelectronics
IC CTRLR BATT CHRGR/ADAPT 8-SOIC
Lowest to $0.5317
Linear Technology
IC BATT CHARGER CONST V/I 16SSOP / Switching Battery Charger Lead-Acid/Li-Ion/Li-Pol/NiCD/NiMH 1500mA 2V to 20V Automotive 16-Pin SSOP N Tube
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $50.6941 $101.3882
3+ $41.5950 $124.7850
5+ $40.2956 $201.4780
6+ $38.9951 $233.9706
8+ $37.6957 $301.5656
11+ $33.7965 $371.7615
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,240 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess