EN
  • EN
  • DE

MAX8940EXK28+T

Part No MAX8940EXK28+T
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 2.8V 0.12A SC70-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 6V
Nominal Output Voltage (Min/Fixed) 2.8V
Dropout Voltage-Max 0.135V @ 120mA (Typ)
Output Current 120mA
Operating Supply Current 90μA
PSRR 65dB to 45dB (10kHz to 100kHz)
Control Features Enable
Protection Features Over Current, Over Temperature
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package SC-70-5
Win Source Part Number 1071534-MAX8940EXK28+T
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian MAX8940EXK28+T CAD Model

Description

The MAX8940EXK28+T is a high-performance Power Management Integrated Circuit (PMIC) developed by Maxim Integrated, designed to provide efficient power regulation for a wide range of applications. This versatile chip is a crucial component in many electronic systems, offering a compact solution for managing power requirements with precision and reliability.

Key Features

  • High Efficiency: The MAX8940EXK28+T is engineered for optimal power conversion efficiency, which helps to reduce heat generation and power loss in electronic devices, thereby extending battery life and improving overall system performance.
  • Voltage Regulation: It features advanced voltage regulation capabilities, ensuring stable power supply to sensitive components even under varying load conditions and input voltages.
  • Compact Design: With its small form factor, the MAX8940EXK28+T is ideal for space-constrained applications, allowing designers to minimize the footprint of power management circuits on the PCB.
  • Robust Protection: The device includes built-in protection features such as over-current protection, thermal shutdown, and under-voltage lockout, safeguarding the system against potential damage from abnormal operating conditions.

Applications

The MAX8940EXK28+T is suitable for a diverse range of applications, including but not limited to:

  • Portable and battery-powered devices
  • Smartphones and tablets
  • Wearable technology
  • Wireless communication systems
  • Medical devices
  • Industrial controls

Technical Specifications

The technical specifications of the MAX8940EXK28+T include:

  • Package/Case: SC-70-6
  • Output Type: Fixed
  • Number of Outputs: 1
  • Output Voltage: 2.8 V
  • Output Current: Up to 150 mA
  • Operating Temperature Range: -40°C to +85°C

Maxim Integrated's commitment to quality and innovation is evident in the MAX8940EXK28+T, making it a reliable choice for designers and engineers looking to optimize power management in their next project.

You May Also Be Interested in

Texas Instruments
Micropower, 200 mA Ultra Low-Dropout Fixed or Adjustable Voltage Regulator | IC REG LINEAR 3.3V 200MA 8VSSOP
Lowest to $1.0945
Microchip Technology
IC REG LDO 3V 0.5A 8SOIC
Lowest to $1.8861
SII Semiconductor Corporation
IC REG LINEAR 4.5V 65MA SOT89-3
Need more? Email Us
Microchip Technology
IC REG LDO 3V 0.3A 8MSOP
Lowest to $0.7909
ON Semiconductor
300 mA, Low Dropout Voltage Regulator | IC REG LINEAR 2.5V 300MA DPAK
Lowest to $1.2657
Texas Instruments
IC REG LDO 2.5V 5A TO220-5
Lowest to $14.1833
Microchip Technology
IC REG LDO 3.3V 0.15A TSOT23-5
Need more? Email Us
Diodes Incorporated
IC REG LDO 3.3V 0.6A SOT-2233L
Lowest to $0.2034
Linear Technology
IC REG LDO ADJ 0.15A 8SOIC
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess