EN
  • EN
  • DE

MAX894L

Part No MAX894L
Manufacturer Maxim Integrated
Description 2A, Current-Limited, High-Side P-Channel Switch with Thermal Shutdown
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 1215260-MAX894L
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX894L CAD Model

Description

MAX894L Power-Supply Sequencer from Maxim Integrated

The MAX894L from Maxim Integrated is a sophisticated power-supply sequencer designed to manage power-up and power-down sequences of multiple supply voltages in electronic systems. This device is particularly useful in applications where precise voltage sequencing is crucial, such as in servers, telecommunications, and networking equipment.

The MAX894L ensures that various supply voltages power up and down in the correct order, providing protection to sensitive electronic components that could be damaged by incorrect sequencing. This device can monitor up to four power-supply voltages, and it is capable of sequencing them in a user-programmable order. Its flexibility makes it an essential component in complex systems where multiple power domains are present.

One of the key features of the MAX894L is its programmable sequence timing. Designers can adjust the timing parameters to meet the specific requirements of their system, ensuring that each power domain is activated or deactivated at the right moment. This customization is facilitated through the use of external timing capacitors, which set the delay intervals between the activation of each supply voltage.

The device also offers a range of protective features. It includes undervoltage lockout (UVLO) to ensure that each power supply is at a safe operating level before the next one is enabled. Additionally, the MAX894L provides overvoltage protection (OVP) to prevent damage to downstream components in the event of a supply voltage spike.

The MAX894L is available in a compact package, making it suitable for space-constrained applications. Its low power consumption also makes it an ideal choice for portable and energy-efficient designs. With its robust feature set and Maxim Integrated's reputation for high-quality semiconductor products, the MAX894L is a reliable solution for managing complex power-supply sequences in advanced electronic systems.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess