EN
  • EN
  • DE

MAX8989EWL+T

Part No MAX8989EWL+T
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - Linear + Switching
Description IC INTEGRATED CIRCUIT / PMIC - Voltage Regulators - Linear Switching Output
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear + Switching
Mfr Maxim Integrated
Series *
Package Tape & Reel
Product Status Obsolete
Base Product Number MAX8989
Standard Package 2,500 pcs
MSL Level 1 (Unlimited)
ECCN OBSOLETE
Win Source Part Number 215643-MAX8989EWL+T
Ultra Librarian 3D Model Ultra Librarian MAX8989EWL+T CAD Model

Description

Maxim Integrated MAX8989EWL+T Power Management IC

The MAX8989EWL+T from Maxim Integrated is a highly versatile and efficient power management integrated circuit (PMIC) designed to cater to a wide range of applications. This compact, high-performance IC is engineered to deliver precise power control and management to ensure the optimal operation of electronic devices.

Key Features

  • High Efficiency: The MAX8989EWL+T is designed for maximum power efficiency, which helps to extend battery life in portable devices.
  • Multiple Output Configurations: It offers multiple output voltage configurations, making it suitable for powering various subsystems within an electronic device.
  • Compact Size: Its small footprint is ideal for space-constrained applications, allowing for more efficient use of board space.
  • Thermal Protection: The device includes built-in thermal protection features to prevent overheating and ensure reliable operation under various conditions.
  • Low Quiescent Current: The low quiescent current of the MAX8989EWL+T minimizes power draw when the device is in standby mode.

Applications

The versatility of the MAX8989EWL+T makes it suitable for a broad array of applications, including but not limited to:

  • Smartphones and Tablets
  • Portable Media Players
  • Wireless Networking Devices
  • Handheld Gaming Consoles
  • GPS Devices

Technical Specifications

The MAX8989EWL+T operates within an input voltage range suitable for lithium-ion/polymer batteries, and its multiple regulated outputs are optimized for the power supply requirements of modern microprocessors and peripherals. The advanced architecture of this PMIC ensures stable operation over a wide temperature range and provides a robust power solution for complex electronic systems.

With Maxim Integrated's reputation for quality and reliability, the MAX8989EWL+T is an excellent choice for designers seeking a power management solution that combines performance with compactness and efficiency.

You May Also Be Interested in

Linear Technology
IC REG TRPL BCK/LINEAR 8-DFN
Need more? Email Us
Texas Instruments
IC REG QD BCK/LINEAR SYNC 25USMD
Need more? Email Us
Texas Instruments
IC REG 6OUT BCK/LINEAR 20USMD
Lowest to $14.6121
Texas Instruments
IC REG TRPL BUCK/LDO SYNC 12USMD
Lowest to $2.8778
Texas Instruments
IC REG TRPL BUCK/LDO SYNC 12USMD
Lowest to $15.4569
Linear Technology
IC REG TRPL BUCK/LINEAR 28QFN
Lowest to $7.8205
Linear Technology
IC REG QD BUCK/LINEAR 38-QFN
Lowest to $26.1134
Texas Instruments
IC REG QD BUCK/LINEAR SYNC 24QFN
Lowest to $4.8928
Texas Instruments
IC REG QD BUCK/LINEAR SYNC 24QFN
Lowest to $1.8688

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.7251 $61.4263
30+ $3.8773 $116.3190
47+ $3.7561 $176.5367
64+ $3.6348 $232.6272
83+ $3.5135 $291.6205
110+ $3.1508 $346.5880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,240 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess