EN
  • EN
  • DE

MAX9003EUA+T

Part No MAX9003EUA+T
Manufacturer Maxim Integrated
Catalog Linear - Amplifiers - Special Purpose
Description IC AMP COMP REF 8UMAX / Amplifier, Comparator, Reference IC Smart Card 8-uMAX/uSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Amplifiers - Special Purpose Amplifiers
Mfr Maxim Integrated
Package Tape & Reel
Product Status Active
Type Amplifier, Comparator, Reference
Applications Smart Card
Mounting Type Surface Mount
Package / Case 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package 8-uMAX/uSOP
Base Product Number MAX9003
Standard Package 2,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 487470-MAX9003EUA+T
Ultra Librarian 3D Model Ultra Librarian MAX9003EUA+T CAD Model

Description

The MAX9003EUA+T from Maxim Integrated is a precision, low-power, single-supply operational amplifier equipped with a voltage reference. This high-performance component is designed for a wide array of applications, ranging from battery-powered devices to industrial controls and sensors. Its compact size and efficiency make it an ideal choice for space-constrained applications.

Key Features

  • Supply Voltage Range: The device operates from a single +2.7V to +5.5V supply, accommodating a variety of power environments and allowing for flexible design options.
  • Low Power Consumption: With its low-power design, the MAX9003EUA+T is optimized for battery-powered applications, ensuring extended operational life and reduced power costs.
  • High Precision: The integrated voltage reference enhances the precision of the operational amplifier, making it suitable for critical applications that require accurate signal amplification.
  • Small Package: Packaged in an 8-pin µMAX, the device is designed for space-saving on printed circuit boards, which is crucial for compact electronic products.
  • Temperature Range: The MAX9003EUA+T is designed to operate over the extended industrial temperature range, ensuring reliable performance in diverse environmental conditions.

Applications

The versatile nature of the MAX9003EUA+T makes it well-suited for a wide range of applications, including:

  • Battery-Powered Systems
  • Portable Instrumentation
  • Data Acquisition Systems
  • Industrial Controls
  • Sensors and Transducers
  • Medical Devices

With its combination of low-power operation, high precision, and small footprint, the MAX9003EUA+T is an excellent choice for designers looking to enhance the performance and efficiency of their electronic systems. Maxim Integrated's commitment to quality ensures that this operational amplifier will deliver consistent and reliable performance for a wide range of electronic applications.

You May Also Be Interested in

Microchip Technology
IC LIMIT AMP 10MSOP
Need more? Email Us
Microchip Technology
IC OPAMP PGA 2 CIRCUIT 8SOIC
Need more? Email Us
Skyworks Solutions Inc.
AUTOMOTIVE ISOLATED VOLTAGE SENS
Lowest to $1.6008
NOVOSENSE
ISO C-SENSING AMPLIFIER
Lowest to $1.7888
MACOM Technology Solutions
IC LIMITING AMP 16QFN
Need more? Email Us
MACOM Technology Solutions
60W, GAN MMIC POWER AMPLIFIER, 2
Need more? Email Us
MACOM Technology Solutions
2500W, GAN HEMT, 65V, DC-1.215GH
Need more? Email Us
Analog Devices Inc.
IC AMP COMP REF 8DFN
Lowest to $10.2419
MACOM Technology Solutions
2W, GAN MMIC POWER AMPLIFIER, 28
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess