EN
  • EN
  • DE

MAX9022AKA+T

Part No MAX9022AKA+T
Manufacturer Maxim Integrated
Catalog Linear - Comparators
Description IC COMPARATOR DUAL SOT23-8
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Reel - TR
Number of Elements 2
Output Type CMOS, Rail-to-Rail, TTL
Dual Supply Voltage (±) 2.5 V ~ 5.5 V, ±1.25 V ~ 2.75 V
Voltage - Input Offset (Maximum) 1mV @ 5V
Current - Input Bias (Maximum) 0.003μA @ 5V
Maximum Quiescent Current 5μA
CMRR, PSRR (Typ) 100dB CMRR, 80dB PSRR
Propagation Delay (Maximum) 8μs
Hysteresis 4mV
Operating Temperature Range -40°C ~ 125°C
Package SOT-23-8
Mounting SMD
Manufacturer Package SOT-23-8
Win Source Part Number 707207-MAX9022AKA+T
Series MAX series
Family Name MAX9022
Introduction Date October 01, 2000
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2026
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX9022AKA+T CAD Model

Description

The MAX9022AKA+T from Maxim Integrated is a high-performance, single-supply operational amplifier designed for a wide range of applications. This device offers a unique combination of low power consumption and high precision, making it an ideal choice for battery-powered devices and portable equipment.

Key Features

  • Supply Voltage: The operational amplifier operates from a single +2.5V to +5.5V power supply, which is suitable for many low-voltage applications.
  • Low Power Consumption: With quiescent current as low as 21µA, the MAX9022AKA+T is optimized for power-sensitive designs.
  • High Precision: The device features a low input offset voltage of 1mV (max) and a low input bias current of 1pA, ensuring high accuracy in measurement and control systems.
  • Gain Bandwidth Product: It offers a gain bandwidth product of 10kHz, which is sufficient for low-frequency applications such as temperature sensing and signal conditioning.
  • Package Type: The operational amplifier is available in an SOT-23-8 package, which is compact and suitable for space-constrained applications.

Applications

The MAX9022AKA+T operational amplifier is versatile and can be used in various applications, including:

  • Battery-Powered Devices
  • Portable Equipment
  • Sensor Signal Conditioning
  • Data Acquisition Systems
  • Medical Instruments
  • Low-Frequency Filters and Amplifiers

Summary

The Maxim Integrated MAX9022AKA+T is a robust operational amplifier that combines low power consumption with high precision. Its suitability for single-supply operation and low quiescent current makes it an excellent choice for portable and battery-operated devices. The device's precision and compact packaging allow for its integration into a wide range of applications, from consumer electronics to medical instrumentation. Overall, the MAX9022AKA+T is a reliable and efficient solution for designers looking to optimize their analog circuitry in terms of power, space, and performance.

You May Also Be Interested in

NJR Corporation/NJRC
Lowest to $12.6623
ams
IC COMPARATOR QUAD P/P 14-TSSOP / Comparator Quad R-R O/P ±2.75V/5.5V 14-Pin TSSOP T/R
Need more? Email Us
Runic Technology
800uV 10pA Four channels TSSOP-14 Linear Comparators RoHS
Lowest to $0.2346
STMicroelectronics
Voltage Comparator
Lowest to $0.1444
NEC
AUDIO 2-CHANNEL 16-BIT D/A CONVERTER
Lowest to $1.4403
NJR Corporation/NJRC
Lowest to $7.0051
SG Micro Corp
SC-70-5 Linear Comparators RoHS
Lowest to $2.4739
SG Micro Corp
SOT-23-5 Linear Comparators RoHS
Lowest to $0.5821
NEC
Lowest to $1.5246

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.3346 $50.0190
37+ $2.7361 $101.2357
57+ $2.6506 $151.0842
78+ $2.5651 $200.0778
101+ $2.4796 $250.4396
135+ $2.2231 $300.1185
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 14,400 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess