EN
  • EN
  • DE

MAX9034AUD

Part No MAX9034AUD
Manufacturer Maxim Integrated
Catalog Linear - Comparators
Description Low-Cost, Ultra-Small, Single/Dual/Quad Single-Supply Comparators | IC COMPARATOR QUAD 14-TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube
Status Obsolete
Type Use For General
Number of Elements 4
Output Type CMOS, Rail-to-Rail, TTL
Supply Voltage , Single/Dual (±) 2.5V ~ 5.5V
Voltage - Input Offset (Maximum) 1mV at 5V
Current - Input Bias (Maximum) 0.008μA at 5V
Current - Quiescent (Maximum) 55μA
CMRR, PSRR 100dB CMRR, 100dB PSRR
Propagation Delay (Maximum) 228ns
Hysteresis 4mV
Temperature Range - Operating -40°C ~ 125°C
Manufacturer Package 14-TSSOP
Mounting Style SMD
Supplier Device Package 14-TSSOP
Family Part Number MAX9034
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1215289-MAX9034AUD
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Signal Processing, Portable Devices
Ultra Librarian 3D Model Ultra Librarian MAX9034AUD CAD Model

Description

    

    The MAX9034AUD from Maxim Integrated is a high-precision operational amplifier designed to deliver exceptional accuracy and stability. This device is part of Maxim's range of op-amps that offer a blend of features making them ideal for a wide array of applications including sensor interfacing, filters, and precision amplification circuits.  

  

Key Features

  
        
  • Low Offset Voltage: The MAX9034AUD boasts a low input offset voltage, which ensures high accuracy in signal amplification, making it perfect for precision applications.
  •     
  • Single-Supply Operation: It operates from a single supply voltage, simplifying power supply design and accommodating a range of applications from battery-powered devices to industrial equipment.
  •     
  • Wide Supply Voltage Range: The operational amplifier can function across a wide supply voltage range, giving designers the flexibility to use it in various systems without the need for multiple power supplies.
  •     
  • Low Power Consumption: With its low power consumption, the MAX9034AUD is an excellent choice for portable and battery-operated devices where power efficiency is critical.
  •     
  • Rail-to-Rail Output: The device features a rail-to-rail output stage, which allows for a larger output voltage range, maximizing the dynamic range in applications.
  •   
  

Applications

  

    The versatility of the MAX9034AUD enables it to be used in a variety of applications, including but not limited to:  

  
        
  • Portable Instrumentation
  •     
  • Data Acquisition Systems
  •     
  • Medical Devices
  •     
  • Analog Filters
  •     
  • Signal Conditioning Circuits
  •   
  

Package and Reliability

  

    The MAX9034AUD comes in a compact 14-pin TSSOP package, which is suitable for space-constrained applications. Maxim Integrated ensures high reliability and performance of the MAX9034AUD, which is backed by their rigorous testing and quality control processes.  

  

    In summary, the MAX9034AUD operational amplifier from Maxim Integrated stands out for its precision, low power consumption, and flexible supply voltage range, making it an excellent choice for a multitude of precision analog applications.  

You May Also Be Interested in

Advanced Linear Devices Inc.
IC COMP VOLT CMOS OD DUAL 8SOIC / Comparator Dual ±5V/10V 8-Pin SOIC
Lowest to $13.6096
NJR Corporation/NJRC
Need more? Email Us
NJR Corporation/NJRC
SUPER LOW OPERATING CURRENT AND LOW OFFSET VOLTAGE TINY SINGLE C-MOS COMPARATOR
Lowest to $1.7059
Renesas Electronics America
Lowest to $1.8203
Analog Devices Inc.
Comparator Single R-R I/P 5.5V 5-Pin SC-70 Reel
Lowest to $3.3429
NJR Corporation/NJRC
Lowest to $12.4752
NEC
Lowest to $1.5246
NJR Corporation/NJRC
Lowest to $12.6623
STMicroelectronics
Voltage Comparator
Lowest to $0.1444

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.8392 $64.3720
80+ $1.5091 $120.7280
120+ $1.4620 $175.4400
165+ $1.4149 $233.4585
215+ $1.3677 $294.0555
285+ $1.2261 $349.4385
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess