EN
  • EN
  • DE

MAX908CPD

Part No MAX908CPD
Manufacturer Maxim Integrated
Catalog Linear - Comparators
Description Single/Dual/Quad High-Speed, Ultra Low-Power, Single-Supply TTL Comparators | IC COMPARATOR TTL QUAD HS 14-DIP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube
Status Obsolete
Type Use For General
Number of Elements 4
Output Type TTL
Supply Voltage , Single/Dual (±) 4.5V ~ 11V
Voltage - Input Offset (Maximum) 2mV at 5V
Current - Input Bias (Maximum) 0.3μA at 5V
Current - Quiescent (Maximum) 1mA
CMRR, PSRR 86.02dB CMRR, 86.02dB PSRR
Propagation Delay (Maximum) 50ns
Temperature Range - Operating 0°C ~ 70°C
Manufacturer Package 14-DIP
Mounting Style Through Hole
Supplier Device Package 14-PDIP
Family Part Number MAX908
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1215301-MAX908CPD
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX908CPD CAD Model

Description

The MAX908CPD is a high-performance, precision operational amplifier designed by Maxim Integrated, a renowned leader in the development of innovative analog and mixed-signal products and technologies. This operational amplifier stands out for its exceptional accuracy, low power consumption, and robust functionality, making it an ideal choice for a wide range of applications in various industries.

Key Features

  • High Gain Bandwidth: The MAX908CPD offers a substantial gain bandwidth product, which ensures that the amplifier can handle a wide range of frequencies without compromising on performance.
  • Low Offset Voltage: With a low input offset voltage, this operational amplifier provides accurate signal amplification, minimizing error and enhancing overall system precision.
  • Low Noise: The device exhibits low noise characteristics, making it suitable for sensitive applications where signal integrity is critical, such as medical equipment or precision instrumentation.
  • Single-Supply Operation: This op-amp is capable of operating from a single power supply, simplifying the power design and making it compatible with a variety of systems that require minimal power rails.
  • Wide Supply Voltage Range: The MAX908CPD can operate across a broad supply voltage range, accommodating various application requirements and ensuring flexibility in system design.

Applications

The MAX908CPD is versatile and can be employed in numerous applications, including:

  • Signal Conditioning
  • Data Acquisition Systems
  • Active Filters
  • Audio Processing
  • Analog-to-Digital Converter Drivers
  • Medical Instrumentation
  • Industrial Control Systems

Package and Availability

The MAX908CPD is available in a 14-pin plastic DIP package, ensuring ease of integration into a variety of circuit boards and systems. It is designed to meet the stringent requirements of modern electronic devices, providing reliability and high performance. For pricing, samples, and detailed specifications, customers can contact Maxim Integrated or authorized distributors.

You May Also Be Interested in

Analog Devices Inc.
Comparator Single R-R I/P 5.5V 5-Pin SC-70 Reel
Lowest to $3.3429
NJR Corporation/NJRC
Lowest to $2.9245
Runic Technology
800uV 10pA Four channels TSSOP-14 Linear Comparators RoHS
Lowest to $0.1601
NJR Corporation/NJRC
Lowest to $12.4752
Analog Devices Inc.
IC COMPARATOR CML UFAST 16-LFCSP
Lowest to $42.2015
ams
IC COMPARATOR QUAD P/P 14-TSSOP / Comparator Quad R-R O/P ±2.75V/5.5V 14-Pin TSSOP T/R
Need more? Email Us
NEC
Lowest to $1.5246
Advanced Linear Devices Inc.
IC COMP VOLT CMOS OD DUAL 8SOIC / Comparator Dual ±5V/10V 8-Pin SOIC
Lowest to $13.6096
NEC
AUDIO 2-CHANNEL 16-BIT D/A CONVERTER
Lowest to $1.4403

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $24.7389 $74.2167
5+ $20.2986 $101.4930
8+ $19.6642 $157.3136
11+ $19.0299 $209.3289
14+ $18.3956 $257.5384
19+ $16.4926 $313.3594
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,600 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess