EN
  • EN
  • DE

MAX908ESD+T

Part No MAX908ESD+T
Manufacturer Maxim Integrated
Catalog Linear - Comparators
Description Dual/Quad/Single, High-Speed, Ultra-Low-Power, Single-Supply TTL Comparators
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package SOIC
Common Mode Rejection Ratio 86.02 dB
Input Bias Current 300 nA
Input Offset Voltage (Vos) 2 mV
Lead Free Yes
Max Input Current 300 nA
Maximum Operating Temperature 85 °C
Max Power Dissipation 667 mW
Max Supply Current 1 mA
Max Supply Voltage 5.5 V
Min Operating Temperature -40 °C
Min Supply Voltage 4.5 V
Mount Surface Mount
Nominal Supply Current 1 mA
Number of Channels 4
Number of Elements 4
Number of Pins 14
Output Type TTL
Power Supply Rejection Ratio (PSRR) 86.02 dB
Propagation Delay 50 ns
Quiescent Current 1 mA
Radiation Hardening No
RoHS Compliant
Type General Purpose
Win Source Part Number 1075821-MAX908ESD+T
Categories Linear - Comparators
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MAX908ESD+T CAD Model

Description

The MAX908ESD+T from Maxim Integrated is a highly versatile and efficient precision voltage comparator, designed to deliver fast response times and reliable performance for a wide range of applications. This integrated circuit (IC) is particularly suitable for systems that require precise voltage monitoring and quick decision-making capabilities.

Key Features

  • Fast Propagation Delay: The MAX908ESD+T boasts a rapid propagation delay, ensuring timely responses to voltage changes, which is critical for high-speed applications.
  • Low Power Consumption: This device is optimized for low power usage, making it ideal for battery-operated and portable devices where energy efficiency is paramount.
  • Dual Comparators: Equipped with two independent voltage comparators, it allows for simultaneous monitoring of two separate voltage levels, increasing the flexibility and functionality of the design.
  • Wide Operating Voltage Range: The IC operates over a broad voltage range, accommodating various power supply requirements and making it adaptable to different system voltages.
  • High Accuracy: Precision voltage thresholds enable accurate voltage detection, ensuring reliable operation and system stability.
  • ESD Protection: The MAX908ESD+T includes built-in electrostatic discharge (ESD) protection, safeguarding the device from potential damage due to static electricity.

Applications

The versatility of the MAX908ESD+T allows it to be utilized in numerous applications, including but not limited to:

  • Zero-crossing detectors
  • Window comparators
  • Battery chargers
  • Level shifters
  • Relay drivers
  • Logic voltage translators

Package and Quality

The MAX908ESD+T comes in a compact package, conducive to space-constrained designs. Maxim Integrated ensures the highest quality standards, with rigorous testing and quality control measures in place to deliver a reliable and consistent product.

With its combination of speed, precision, and low power consumption, the MAX908ESD+T is an excellent choice for designers looking to enhance the performance and efficiency of their electronic systems.

You May Also Be Interested in

HGSEMI
500uV 6pA 1 SOT-23-5 Linear Comparators RoHS
Lowest to $0.2476
NJR Corporation/NJRC
Lowest to $7.0051
Rohm Semiconductor
IC COMPARATOR DUAL 36V 8MSOP / Comparator Dual ±18V/36V Automotive 8-Pin MSOP T/R
Lowest to $0.6408
Mitsubishi
DUAL COMPARATOR
Lowest to $12.0108
NJR Corporation/NJRC
SUPER LOW OPERATING CURRENT AND LOW OFFSET VOLTAGE TINY SINGLE C-MOS COMPARATOR
Lowest to $1.7059
NEC
AUDIO 2-CHANNEL 16-BIT D/A CONVERTER
Lowest to $1.4403
Advanced Linear Devices Inc.
IC COMP VOLT CMOS OD DUAL 8SOIC / Comparator Dual ±5V/10V 8-Pin SOIC
Need more? Email Us
Runic Technology
800uV 10pA Four channels TSSOP-14 Linear Comparators RoHS
Lowest to $0.2346
NJR Corporation/NJRC
Lowest to $2.9245

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $17.7272 $53.1816
7+ $14.5454 $101.8178
11+ $14.0909 $154.9999
15+ $13.6364 $204.5460
19+ $13.1818 $250.4542
26+ $11.8182 $307.2732
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,140 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess