EN
  • EN
  • DE

PESD5V0H1BSF

Part No PESD5V0H1BSF
Manufacturer NXP / Nexperia
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1604+/1603+
Reference case SOD962
Manufacturer NXP
Manufacturer Homepage www.nxp.com
Win Source Part Number 725955-PESD5V0H1BSF
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PESD5V0H1BSF CAD Model

Description

Overview of NXP's PESD5V0H1BSF Product

The PESD5V0H1BSF is a state-of-the-art ESD protection device from NXP Semiconductors, designed to safeguard high-speed data lines from the perils of electrostatic discharge (ESD). This compact and efficient component is ideal for applications where space is at a premium and protection is a must, such as in mobile phones, computers, and other portable electronic devices.

Key Features

  • Low Clamping Voltage: The PESD5V0H1BSF offers a very low clamping voltage, ensuring that sensitive components are shielded from the high voltage spikes that can result from ESD events.
  • High ESD Protection: This device can withstand ESD discharges of up to ±30 kV contact discharge as per the IEC 61000-4-2 standard, providing robust protection for critical electronic circuits.
  • Ultra-small Package: The DFN1006-2 (SOD882) leadless package measures just 1.0 mm x 0.6 mm x 0.5 mm, making it an excellent choice for space-constrained designs.
  • Low Capacitance: With a capacitance of only 0.55 pF, the PESD5V0H1BSF is suitable for protecting high-speed interfaces without compromising signal integrity.
  • Single-Line Protection: Designed to protect one signal line, it can be easily integrated into a variety of circuit configurations.

Applications

The PESD5V0H1BSF is versatile and can be used across a wide range of applications. It is particularly well-suited for:

  • USB 2.0 power and data line protection
  • HDMI, LVDS, and other high-speed data lines
  • Mobile and portable devices
  • Wireless communication systems
  • Digital cameras and audio devices

Performance and Quality

NXP Semiconductors is known for its commitment to quality and reliability, and the PESD5V0H1BSF is no exception. It is manufactured using a high-reliability process that ensures it meets the stringent requirements of the automotive industry, making it suitable for use in automotive applications as well. The device's performance and quality are reflected in its compliance with the AEC-Q101 standard for automotive components.

In summary, the PESD5V0H1BSF from NXP is a powerful and reliable solution for protecting sensitive electronic circuits from ESD damage. Its low capacitance, high protection level, and ultra-small form factor make it an excellent choice for designers looking to enhance the durability and longevity of their high-speed digital interfaces.

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196

Pricing & Ordering

Quantity Unit Price Ext. Price
1,245+ $0.0403 $50.1735
3,025+ $0.0331 $100.1275
4,690+ $0.0320 $150.0800
6,455+ $0.0310 $200.1050
8,335+ $0.0300 $250.0500
11,155+ $0.0269 $300.0695
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 122,568 pieces
MOQ: 1245 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess