EN
  • EN
  • DE

MAX9111EKA

Part No MAX9111EKA
Manufacturer Maxim Integrated
Description Single/Dual LVDS Line Receivers with Ultra-Low Pulse Skew in SOT23
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 1215305-MAX9111EKA
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX9111EKA CAD Model

Description

Maxim Integrated's MAX9111EKA: High-Speed, Single-Channel LVDS Transmitter

The MAX9111EKA from Maxim Integrated is a cutting-edge, high-speed, single-channel Low-Voltage Differential Signaling (LVDS) transmitter, designed to deliver fast data transmission with low power consumption and minimal electromagnetic interference (EMI). This device is an ideal solution for applications requiring high-speed data transfer in a compact package, such as point-to-point baseband data transmission, clock distribution, and cable driving.

Encased in a small 8-pin SOT23 package, the MAX9111EKA is engineered to convert LVTTL/LVCMOS inputs into LVDS outputs. The transmitter operates over a wide supply voltage range from 3.0V to 3.6V, ensuring compatibility with various logic levels while maintaining a low supply current of typically 3.5mA. The MAX9111EKA is capable of transmitting data at rates up to 400Mbps, making it an exceptional choice for high-speed applications.

One of the key features of the MAX9111EKA is its fail-safe circuitry, which ensures a high output state on the LVDS receiver when the input is undriven and open, shorted, or terminated but idle. This fail-safe feature enhances the reliability of the communication link, particularly in safety-critical applications.

The MAX9111EKA boasts a differential signaling technique that significantly reduces EMI and allows for the use of inexpensive twisted-pair or flat ribbon cables. This differential approach also provides a high noise immunity, ensuring robust data transmission even in electrically noisy environments.

Maxim Integrated has designed the MAX9111EKA with simplicity in mind, requiring minimal external components for operation. This device is fully specified over the -40°C to +85°C extended temperature range, which makes it suitable for industrial applications. Additionally, the MAX9111EKA is RoHS compliant, adhering to environmental standards and regulations.

In summary, the MAX9111EKA from Maxim Integrated stands out as a high-performance LVDS transmitter, providing high-speed data communication with reliability and efficiency. Its compact form factor, low power consumption, and robust fail-safe features make it a versatile and practical choice for a wide array of applications.

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.5299 $55.2990
23+ $4.5374 $104.3602
35+ $4.3956 $153.8460
48+ $4.2538 $204.1824
61+ $4.1120 $250.8320
82+ $3.6866 $302.3012
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,183 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess