EN
  • EN
  • DE

UCC381DP-3

Part No UCC381DP-3
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 3.3V 1A 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 9V
Nominal Output Voltage (Min/Fixed) 3.3V
Dropout Voltage-Max 0.8V @ 1A
Output Current 1A
Operating Supply Current 650μA
Control Protection Features Over Temperature, Reverse Polarity, Short Circuit, Under Voltage Lockout (UVLO)
Temperature Range - Operating 0°C to 70°C
Regulator Topology Positive Fixed
Output Voltage 3.3V
Voltage - Dropout (Typical) 0.6V @ 1A
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 048468-UCC381DP-3
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UCC381DP-3 CAD Model

Description

The UCC381DP-3 is a robust linear voltage regulator designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This component is part of the UCC381xx series, which are low dropout (LDO) regulators offering excellent regulation and low power dissipation. The UCC381DP-3 is particularly suitable for applications requiring a regulated 3.3V output from a higher voltage input.

With an input voltage range of 4.5V to 5.5V, the UCC381DP-3 is capable of delivering up to 100mA of output current. This makes it an ideal choice for small-scale applications, such as powering microcontrollers, sensors, and other low-power devices in both commercial and industrial settings. Its low dropout voltage ensures efficient operation even when the input voltage is very close to the output voltage, which is critical for battery-powered devices where every millivolt counts.

The UCC381DP-3 features thermal shutdown and current limiting to protect the device under abnormal conditions. These safety features contribute to the reliability and longevity of both the regulator and the system it is used in. The package is also designed to be compact, making it suitable for space-constrained applications.

Key Features:

  • Output Voltage: Fixed 3.3V
  • Output Current: Up to 100mA
  • Input Voltage Range: 4.5V to 5.5V
  • Low Dropout Voltage: Ensures efficient use of input power
  • Thermal Shutdown: Provides over-temperature protection
  • Current Limiting: Protects against over-current conditions
  • Compact Package: Ideal for space-constrained applications

The UCC381DP-3 is available in a PDIP-8 package, which is easy to handle and integrate into a variety of circuit designs. Its performance and reliability are backed by Texas Instruments' commitment to high-quality manufacturing and extensive testing.

In summary, the UCC381DP-3 from Texas Instruments is a reliable and efficient solution for applications requiring a stable 3.3V power supply. Its combination of features and protections ensures that it can meet the needs of a diverse range of electronic devices and systems.

You May Also Be Interested in

NJR Corporation/NJRC
IC REG LDO 20V 0.5A TO220F
Need more? Email Us
SII Semiconductor Corporation
IC REG LINEAR 4.5V 65MA SOT89-3
Need more? Email Us
Infineon Technologies
IC REG LDO 5V 0.4A TO220-7
Lowest to $3.6071
Texas Instruments
High-Accuracy, 1-A, Low-Dropout Regulator With Reverse Current Protection | IC REG LINEAR 2.5V 1A 6SON
Lowest to $2.6910
Texas Instruments
LP38693-ADJ 500mA Low Dropout CMOS Linear Regulators with Adjustable Output Stable with Ceramic Output Capacitors | IC REG LIN POS ADJ 500MA 6WSON
Lowest to $0.7597
Texas Instruments
IC REG LDO 2.5V 5A DDPAK
Lowest to $15.6463
Microchip Technology
IC REG LDO ADJ 3A TO220-5
Lowest to $3.2924
Microchip Technology
IC REG LDO 3V 0.3A 8MSOP
Lowest to $0.7909
Diodes Incorporated
IC REG LDO 3.5V 0.3A SOT25
Lowest to $0.5804

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess