Maxim Integrated MAX9126ESE Product Overview
The MAX9126ESE from Maxim Integrated is a high-speed, low-power, quad differential line driver designed for digital data transmission over balanced lines. It is part of the MAX9126 series and is commonly used in applications requiring high data rates and minimal power consumption, such as cable and DSL modems, wireless base stations, and networking equipment.
Key Features
- High-Speed Operation: The MAX9126ESE supports fast data rates, making it suitable for high-speed communication protocols.
- Low-Power Consumption: Designed with power efficiency in mind, it minimizes power usage during operation, which is crucial for battery-powered and energy-sensitive applications.
- Quad Differential Outputs: It features four differential outputs, providing the ability to drive multiple lines simultaneously.
- Reduced EMI: Differential signaling used by the MAX9126ESE helps to reduce electromagnetic interference (EMI), a common concern in high-speed data communications.
- Wide Operating Temperature Range: The device is operational over a broad temperature range, making it versatile for various industrial environments.
Product Specifications
| Parameter |
Value |
| Data Rate |
Up to 800Mbps |
| Supply Voltage |
3.0V to 3.6V |
| Operating Temperature |
-40°C to +85°C |
| Package Type |
16-Pin Narrow SO |
Applications
The MAX9126ESE is ideal for a variety of high-speed data transmission applications, including:
- Telecommunications equipment
- Baseband data transmission
- Local Area Networks (LAN)
- Point-to-Point protocol interfaces
- Industrial control systems
Overall, the MAX9126ESE by Maxim Integrated is a reliable and efficient solution for system designers looking to optimize their high-speed data transmission applications with a line driver that offers robust performance, low power consumption, and a small footprint.