EN
  • EN
  • DE

MAX2268EUE-T

Part No MAX2268EUE-T
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Maxim Integrated
Win Source Part Number 702592-MAX2268EUE-T
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX2268EUE-T CAD Model

Description

Maxim Integrated MAX2268EUE-T RF Power Amplifier

The MAX2268EUE-T from Maxim Integrated is a high-performance RF power amplifier designed to meet the needs of demanding wireless communication applications. This versatile component is specifically engineered to enhance the efficiency and reliability of devices operating in the 800MHz to 1000MHz frequency range, making it an ideal choice for applications such as cellular base stations, wireless local loop systems, and other RF transceivers.

At the heart of the MAX2268EUE-T is its advanced silicon technology, which enables it to deliver exceptional performance with low power consumption. The amplifier's ability to provide high output power with excellent linearity ensures that it maintains signal integrity, even in the most challenging operating conditions. This is particularly important in applications where maintaining a strong and clear signal is critical to system performance.

The MAX2268EUE-T comes in a compact TSSOP-16 package, which allows for easy integration into a variety of circuit designs without taking up excessive board space. This small form factor, combined with the amplifier's low external component count, simplifies the design process and helps to reduce overall system costs. Additionally, the device is rated to operate over an extended temperature range, ensuring reliable performance in environments with fluctuating temperatures.

Key features of the MAX2268EUE-T include:

  • Frequency range: 800MHz to 1000MHz
  • High output power for extended signal range
  • Excellent linearity for signal integrity
  • Low voltage operation to minimize power consumption
  • TSSOP-16 package for compact design integration
  • Extended temperature range for versatile use in different environments

Whether you're developing a new communication solution or looking to enhance an existing system, the MAX2268EUE-T RF power amplifier from Maxim Integrated offers a combination of performance, efficiency, and reliability that can help you achieve your design goals. With its advanced features and robust design, it stands as a compelling choice for engineers seeking to optimize their RF applications.

You May Also Be Interested in

Maxim Integrated
Need more? Email Us
Maxim Integrated
Lowest to $115.3672
Maxim Integrated
IC OPAMP CUR SENS 125KHZ SOT23-5
Lowest to $1.9059
Maxim Integrated
IC REG LDO 2.8V 0.3A TSOT23-5
Lowest to $22.8563
Maxim Integrated
Lowest to $25.0254
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC CURR SENSE 1 CIRCUIT 8UMAX
Lowest to $4.1787
Maxim Integrated
Lowest to $1.5093
Maxim Integrated
IC CURR SENSE 1 CIRCUIT 8SOIC
Lowest to $1.5447

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess