EN
  • EN
  • DE

MAX913ESA

Part No MAX913ESA
Manufacturer Maxim Integrated
Catalog Linear - Comparators
Description IC COMPARATOR TTL HS LP 8-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Comparator with Latch Complementary, TTL 8-SOIC
Manufacturer Maxim Integrated
Package Tube
Part Status Obsolete
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 8-SOIC (0.154", 3.90mm Width)
Case / Package 8-SOIC
Family Name MAX913
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 1
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 882603-MAX913ESA
Ultra Librarian 3D Model Ultra Librarian MAX913ESA CAD Model

Description

The MAX913ESA, from Maxim Integrated, is a high-performance comparator designed for systems requiring fast response times and minimal power consumption. Engineered to operate from a single +5V supply, this device is an ideal choice for battery-powered applications and portable devices where power efficiency is critical.

Key Features:

  • Single +5V Supply: The MAX913ESA operates on a single +5V supply, which simplifies the power supply design and ensures compatibility with a wide range of digital logic levels.
  • Fast Propagation Delay: With a propagation delay of typically 40ns, this comparator is optimized for high-speed applications where timing is crucial.
  • Low Power Consumption: It consumes minimal power, with a typical quiescent current of just 350µA, making it suitable for power-sensitive designs.
  • TTL/CMOS-Compatible Outputs: The outputs are compatible with both TTL and CMOS logic, providing flexibility in interfacing with other components in a system.
  • Latch Function: It comes with a latch function that allows the output to be held until the latch is released, useful for timing and decision-making processes in complex circuits.
  • High Input Impedance: The high input impedance minimizes loading on the input signal, preserving signal integrity and reducing power consumption.
  • Industry-Standard 8-Pin SO Package: The MAX913ESA is offered in a compact 8-pin SO package, which is widely used and easily integrated into a variety of electronic assemblies.

Applications:

  • High-speed signal processing
  • Data systems
  • Communication systems
  • Battery-powered devices
  • Portable instruments
  • A/D converters

The MAX913ESA comparator from Maxim Integrated provides a perfect blend of speed, power efficiency, and reliability, making it an excellent choice for designers looking to enhance the performance of their digital and analog systems. Its compact size, combined with its robust feature set, ensures that it can be deployed in a diverse range of applications, from simple logic systems to complex processing units.

You May Also Be Interested in

NJR Corporation/NJRC
LOW POWER AND LOW OFFSET VOLTAGE SUPER SMALL-SIZED SINGLE C-MOS COMPARATOR
Lowest to $0.2179
Analog Devices Inc.
IC COMPARATOR PREC W/LATCH 8SOIC
Lowest to $6.2000
NJR Corporation/NJRC
SUPER LOW OPERATING CURRENT AND LOW OFFSET VOLTAGE TINY SINGLE C-MOS COMPARATOR
Lowest to $1.7059
SG Micro Corp
SOT-23-5 Linear Comparators RoHS
Lowest to $0.5821
NJR Corporation/NJRC
Lowest to $2.9245
NJR Corporation/NJRC
Lowest to $12.4752
ams
IC COMP QUAD LOW VOLT 14TSSOP / Comparator Quad R-R O/P ±2.75V/5.5V 14-Pin TSSOP T/R
Lowest to $31.2813
Intersil
IC COMP RRIO SGL 2.5UA 6-TDFN
Lowest to $1.6401
NJR Corporation/NJRC
Lowest to $1.0268

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.1786 $51.7860
24+ $4.2492 $101.9808
37+ $4.1164 $152.3068
51+ $3.9836 $203.1636
65+ $3.8508 $250.3020
87+ $3.4524 $300.3588
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess