EN
  • EN
  • DE

MAX9152ESE+

Part No MAX9152ESE+
Manufacturer Maxim Integrated
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC CROSSPOINT SWITCH 2X2 16SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Type Crosspoint Switch
Independent Circuits 1
Voltage Supply Source Single Supply
Supply Voltage - Operating 3 V to 3.6 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 16-SOIC
Win Source Part Number 138858-MAX9152ESE+
Ultra Librarian 3D Model Ultra Librarian MAX9152ESE+ CAD Model

Description

Maxim Integrated MAX9152ESE+ High-Speed LVDS Quad Receiver

The MAX9152ESE+ from Maxim Integrated is a high-performance, low-voltage differential signaling (LVDS) quad receiver designed for applications requiring high data rates and minimal electromagnetic interference (EMI). This device is a reliable solution for transferring digital signals over PCB traces and balanced cables.

Featuring a high-speed data transfer rate of up to 800Mbps per channel, the MAX9152ESE+ is well-suited for high-speed data communication in a variety of systems, including telecommunications, computing, and industrial equipment. Its quad-channel configuration makes it an efficient choice for applications that require multiple data lanes, providing not only high throughput but also a compact footprint.

The receiver operates from a single +3.3V supply and includes integrated termination resistors, which simplify the board layout and reduce the external component count. This integration also helps to ensure signal integrity by matching the impedance of the differential input to the characteristic impedance of the transmission medium.

With a wide common-mode input range, the MAX9152ESE+ is designed to be flexible and to tolerate significant ground potential differences between devices, making it robust in complex electrical environments. The receiver's fail-safe circuitry ensures a known output state when input signals are idle, shorted, or open, enhancing the reliability of the communication link.

The device is available in a 16-pin narrow SO package (ESE) and is specified for operation over the -40°C to +85°C temperature range, making it suitable for industrial applications. The MAX9152ESE+ also features a low-power shutdown mode, which reduces power consumption when the receiver is not in active use.

For designers looking for a high-speed, robust, and easy-to-implement LVDS receiver, the Maxim Integrated MAX9152ESE+ offers a compelling combination of features that can help streamline the design process and enhance system performance.

Key Features:

  • 800Mbps High-Speed Data Rate
  • Quad LVDS Receiver Channels
  • Integrated Termination Resistors
  • Wide Common-Mode Input Range
  • Low-Power Shutdown Mode
  • Fail-Safe Circuitry
  • Operates from a Single +3.3V Supply
  • Temperature Range: -40°C to +85°C
  • 16-Pin Narrow SO Package

You May Also Be Interested in

Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Toshiba Semiconductor and Storage
IC BUS SWITCH 2 X 1:2 14-TSSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECO/DEMUX 1X1:2 6XSON/SOT886
Need more? Email Us
Nexperia USA Inc.
IC BUS SWITCH 1 X 1:1 8-SO
Need more? Email Us
Nexperia USA Inc.
IC REGISTER FILE 1 X 1:1 16-DIP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 2 X 4:1 16-PDIP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X4:16 24SO
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.4192 $50.8032
51+ $1.9850 $101.2350
79+ $1.9229 $151.9091
108+ $1.8609 $200.9772
139+ $1.7989 $250.0471
187+ $1.6128 $301.5936
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13,000 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess