EN
  • EN
  • DE

MAX915EPA

Part No MAX915EPA
Manufacturer Maxim Integrated
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1075827-MAX915EPA
Categories OEM Parts(M-N)
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MAX915EPA CAD Model

Description

The MAX915EPA is a precision, low-power comparator crafted by Maxim Integrated, designed to provide a perfect balance between power efficiency and operational excellence. This device is part of Maxim's commitment to delivering high-performance analog integration, and it is well-suited for a variety of applications, ranging from battery-powered devices to industrial systems.

Key Features

  • Low Power Consumption: The MAX915EPA is engineered for power-sensitive applications, consuming minimal power and thereby extending the life of battery-operated devices.
  • High Precision: With its precise comparison capabilities, this comparator ensures accurate voltage monitoring and control, making it ideal for critical applications where precision is paramount.
  • Single/Dual Supply Operation: Flexibility is at the core of the MAX915EPA, as it can operate from a single +5V supply or dual supplies ranging up to ±5.5V, accommodating a variety of system designs.
  • Fast Response Time: The device boasts a fast propagation delay, ensuring timely response for systems that require quick signal processing.
  • Integrated Features: This comparator includes a latch function and a strobe capability, enhancing its functionality for complex tasks.

Applications

The MAX915EPA is versatile and can be used in multiple application areas, including:

  • Battery-powered devices
  • Threshold detectors/sensors
  • Industrial control systems
  • Window comparators
  • Zero-crossing detectors

Technical Specifications

With an operating temperature range of -40°C to +85°C, the MAX915EPA is built to perform reliably in a wide range of environments. The device comes in an 8-pin DIP package, which is conducive to prototyping as well as final production. Its industry-standard pin configuration makes it a drop-in replacement for many existing designs, simplifying the upgrade process for engineers.

Conclusion

The MAX915EPA from Maxim Integrated represents a blend of precision, power efficiency, and versatility, making it an excellent choice for designers looking to optimize their systems for both performance and power consumption. Its robust feature set and flexible operating parameters ensure that it can meet the demands of a wide array of applications.

You May Also Be Interested in

Multicomp
LED, 0.8MM, ORANGE-RED, 72MCD, 635NM; LED Colour: Red Orange; LED Mounting: SMD; LED Case Size: -; Forward Current...
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC REG LINEAR 3.3V 500MA SOT89-5 / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA SOT-89-5
Need more? Email Us
New Japan Radio
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 1POS / Connector Header Through Hole 1 position
Need more? Email Us
New Japan Radio
Need more? Email Us
Nisshinbo Micro Devices Inc.
Need more? Email Us
New Japan Radio
Lowest to $1.4033
New Japan Radio
Switch ICs Switch w/ 6dB Amp
Need more? Email Us
New Japan Radio
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess