EN
  • EN
  • DE

MAX918ESA

Part No MAX918ESA
Manufacturer Maxim Integrated
Description SOT23, 1.8V, Nanopower, Beyond-the-Rails Comparators With/Without Reference
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 0129+
Reference case SOP8
Manufacturer Maxim Integrated
Manufacturer Homepage www.maxim-ic.com
RoHS State Request Verification
Win Source Part Number 747256-MAX918ESA
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX918ESA CAD Model

Description

The MAX918ESA from Maxim Integrated is a high-performance, low-power, single-supply comparator with a built-in reference. Designed for precision operation, this device is ideal for a wide range of applications, including battery-powered equipment, threshold detectors, and portable consumer electronics.

Key Features

  • Integrated Precision Reference: The MAX918ESA includes a 1.232V ±1% reference voltage, which simplifies designs by eliminating the need for an external reference.
  • Single-Supply Operation: This comparator operates from a single +2.5V to +11V supply or from dual supplies of ±1.25V to ±5.5V, providing flexibility for various circuit configurations.
  • Low Power Consumption: With a quiescent current of just 150μA, the MAX918ESA is optimized for battery-powered and portable applications where power efficiency is critical.
  • Fast Response Time: A fast propagation delay of typically 200ns ensures quick response times, making it suitable for high-speed signal processing tasks.
  • High Input Impedance: The device features a high input impedance, which minimizes loading on the input source and preserves signal integrity.
  • Internal Hysteresis: Built-in hysteresis improves noise immunity and prevents output oscillations, ensuring stable operation.
  • Output Stage: The push-pull TTL/CMOS-compatible output can drive loads directly without the need for an external pull-up resistor.

Applications

  • Battery Monitoring
  • Threshold Detection
  • Window Comparators
  • Zero-Crossing Detectors
  • Level Translation
  • Portable Consumer Electronics

The MAX918ESA is available in a small 8-pin SOIC package, making it suitable for space-constrained applications. Its robust design ensures reliable performance across a wide temperature range of -40°C to +85°C. With its combination of precision, low power, and flexibility, the MAX918ESA is an excellent choice for designers seeking a high-quality comparator with an integrated reference.

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.6921 $60.9973
31+ $3.8500 $119.3500
47+ $3.7296 $175.2912
64+ $3.6094 $231.0016
83+ $3.4890 $289.5870
111+ $3.1281 $347.2191
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 16 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess