EN
  • EN
  • DE

MAX9201ESE+T

Part No MAX9201ESE+T
Manufacturer Maxim Integrated
Catalog Linear - Comparators
Description IC COMPARATOR LP 16-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Type General Purpose
Number of Elements 4
Output Type TTL
Supply Voltage - Operating 4.75 V to 10.5 V, ±2.375 V to 5.75 V
Voltage - Input Offset (Max) 4mV @ ±5V
Current - Input Bias (Max) 5μA @ ±5V
Current - Quiescent (Max) 7mA, 5mA, 3mA
CMRR, PSRR (Typ) 86.02dB CMRR, 86.02dB PSRR
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 16-SOIC
Win Source Part Number 114348-MAX9201ESE+T
Ultra Librarian 3D Model Ultra Librarian MAX9201ESE+T CAD Model

Description

Maxim Integrated MAX9201ESE+T High-Speed Comparators

The MAX9201ESE+T is a cutting-edge product from Maxim Integrated, designed to offer high-speed performance for various applications that require fast and reliable voltage comparison. This device is a part of the MAX9201 series, which is renowned for its low propagation delay and low power consumption, making it an ideal choice for systems where efficiency and speed are paramount.

Encased in a compact 16-pin SOIC package, the MAX9201ESE+T provides a quartet of comparators, each capable of delivering a fast propagation delay of just 8ns with a 5mV overdrive. This swift response time ensures that the device can handle high-frequency signals without significant lag, which is essential for critical timing applications.

One of the key features of the MAX9201ESE+T is its low power consumption. Operating from a single +5V supply, the device maintains a quiescent current of merely 3mA per comparator. This characteristic makes it an energy-efficient option for battery-operated devices, portable equipment, and any application where power efficiency is a concern.

The MAX9201ESE+T also boasts a wide input voltage range, which extends from the negative supply rail to within 1.2V of the positive supply rail, providing designers with greater flexibility in interfacing with different signal levels. Additionally, the comparators feature latch functionality and a clear input, which allows for the implementation of precision level detection, window comparators, or sample-and-hold circuits with ease.

Applications for the MAX9201ESE+T are diverse and include high-speed signal processing, A/D converters, zero-crossing detectors, and high-speed triggers for digital circuits. With its impressive speed, low power consumption, and versatile input voltage range, the MAX9201ESE+T from Maxim Integrated stands out as a top-tier solution for designers looking to enhance the performance and efficiency of their electronic systems.

Whether used in communication systems, instrumentation, or control circuits, the MAX9201ESE+T is engineered to deliver reliable and precise performance, ensuring that your projects operate at their peak potential.

You May Also Be Interested in

Texas Instruments
LM193JAN LOW POWER LOW OFFSET VO / Comparator
Need more? Email Us
Texas Instruments
DUAL PRECISION COMPARATOR WITH O / Comparator General Purpose Open-Drain, Rail-to-Rail 8-SOIC
Lowest to $1.0909
ON Semiconductor
IC COMPARATOR 2 GEN PUR 8SOIC
Lowest to $0.1299
Texas Instruments
IC COMPARATOR 2 GEN PUR 8VSSOP / Comparator General Purpose Push-Pull 8-VSSOP
Lowest to $4.6166
Analog Devices Inc.
IC COMPARATOR 4 GEN PUR 16SOIC
Lowest to $15.1431
Diodes Incorporated
IC COMPARATOR 4 DIFF 14SO
Lowest to $0.1592
Harris Corporation
8-BIT MAGNITUDE COMPARATOR
Lowest to $14.1812
Texas Instruments
IC COMP TINY R-R CMOS 8-SOIC / Comparator General Purpose Open Drain 8-SOIC
Lowest to $1.0264
Maxim Integrated
IC COMPARATOR 2 GEN PUR 8CERDIP
Lowest to $3.7006

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $17.2049 $68.8196
9+ $14.1176 $127.0584
13+ $13.6764 $177.7932
18+ $13.2351 $238.2318
23+ $12.7939 $294.2597
31+ $11.4703 $355.5793
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 478 pieces
In Stock: 239 pieces Factory Stock: 239 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess