EN
  • EN
  • DE

P5CD016UA/T1A992AV

Part No P5CD016UA/T1A992AV
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description P5CD016UA/T1A992AV / Secure MX51 SmartMX Microcontroller IC 32-Bit Single-Core 30MHz 264KB (264K x 8) ROM
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr NXP USA Inc.
Series SmartMX
Package Bulk
Product Status Obsolete
Core Processor Secure MX51
Core Size 32-Bit Single-Core
Speed 30MHz
Connectivity ISO 7816, ISO 14443, UART
Program Memory Size 264KB (264K x 8)
Program Memory Type ROM
EEPROM Size 16K x 8
RAM Size 7.5K x 8
Voltage - Supply (Vcc/Vdd) 1.62V ~ 5.6V
Temperature Range - Operating -25°C ~ 85°C
Base Product Number P5CD016
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN OBSOLETE
HTSUS 0000.00.0000
Win Source Part Number 1346347-P5CD016UA/T1A992AV
Ultra Librarian 3D Model Ultra Librarian P5CD016UA/T1A992AV CAD Model

Description

The NXP P5CD016UA/T1A992AV is a state-of-the-art secure microcontroller designed to offer advanced security features for a range of applications. This product is a part of NXP's renowned SmartMX family, known for their robust security capabilities and exceptional performance. The P5CD016UA/T1A992AV is an ideal choice for smart card applications, including banking, e-government, and secure access control systems.

Key Features

  • Secure Microcontroller: Built with cutting-edge technology to provide top-notch security and reliability.
  • Advanced Encryption: Features a variety of cryptographic algorithms, including DES, 3DES, AES, and RSA, ensuring secure data transactions.
  • High Memory Capacity: Comes with ample memory to store applications and data securely, with a focus on efficient power consumption.
  • Durability: Engineered to withstand harsh environments and provide a long service life, even under constant use.
  • Compliance: Meets global industry standards for security and data protection, ensuring compatibility with existing infrastructure.

Applications

The P5CD016UA/T1A992AV microcontroller is versatile and can be integrated into a variety of secure applications. Its robust security features make it particularly suitable for:

  • Banking and Financial Services: Ideal for credit/debit cards, secure authentication, and mobile payment solutions.
  • E-Government Services: Can be used in electronic passports, identity cards, and other government-issued smart documents.
  • Access Control Systems: Provides secure entry for buildings, computer networks, and restricted areas.

Technical Specifications

Attribute Details Product Type Secure Microcontroller Memory 16KB EEPROM, 160KB ROM, 6KB RAM Encryption Algorithms DES, 3DES, AES, RSA Package MOB (Modular IC Package) Temperature Range -25°C to +85°C Compliance ISO/IEC 7816, Common Criteria EAL6+

With its robust architecture and comprehensive security features, the NXP P5CD016UA/T1A992AV is the perfect solution for organizations seeking to implement secure and reliable smart card applications.

You May Also Be Interested in

Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
GigaDevice Semiconductor
72MHz 28 QFN-32 Microcontrollers RoHS
Lowest to $1.6008
Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $207.1429
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
Infineon Technologies
Others 16 Bit 66MHz 118 LQFP-144(20x20) Microcontrollers RoHS
Lowest to $216.4180
Infineon Technologies
300MHz FBGA-516 Microcontrollers RoHS
Lowest to $45.8617
Raspberry Pi
QFN-60-EP(7x7) Microcontrollers RoHS
Lowest to $1.7594

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess