EN
  • EN
  • DE

MAX9208EAI+T

Part No MAX9208EAI+T
Manufacturer Maxim Integrated
Catalog Interface - Serializers, Deserializers
Description IC DESERIALIZER LVDS 28-SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Reel - TR
Function Deserializer
Data Rate 600Mbps
Input Type LVDS
Output Type LVCMOS, LVTTL
Number of Inputs 1
Number of Outputs 10
Operating Supply Voltage 3 V ~ 3.6 V
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package 28-SSOP (0.209", 5.30mm Width)
Manufacturer Package 28-SSOP
Win Source Part Number 707278-MAX9208EAI+T
Series MAX series
Popularity Medium
Supply and Demand Status Balance
Family Name MAX9208
Introduction Date August 17, 2001
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2025
Ultra Librarian 3D Model Ultra Librarian MAX9208EAI+T CAD Model

Description

Maxim Integrated MAX9208EAI+T High-Speed Serial Link Serializer

The MAX9208EAI+T from Maxim Integrated is a state-of-the-art high-speed serial link serializer designed to simplify and enhance the performance of point-to-point data communication systems. This device is highly suited for applications that require fast data transfer rates, such as automotive camera systems, industrial video processing, and high-speed data acquisition systems.

Featuring a 10-bit parallel LVDS (Low Voltage Differential Signaling) data input interface, the MAX9208EAI+T is capable of serializing large amounts of data with a minimal number of signal lines, reducing the complexity and cost of cabling and connectors. This serializer operates at a maximum serial data rate of 650Mbps, ensuring rapid and efficient data transmission even in the most demanding of applications.

One of the key advantages of the MAX9208EAI+T is its robust design, which includes integrated termination resistors that not only save board space but also enhance signal integrity by minimizing reflections. This makes the device an excellent choice for applications where reliability and high signal quality are critical.

The serializer's low-jitter serial output supports distances up to 10 meters over 50Ω coax or 100Ω twisted-pair cable, making it highly versatile for various system configurations. Additionally, the MAX9208EAI+T incorporates a fail-safe mode that sets the outputs to a known state when input data is not present, thereby preventing data corruption and ensuring system stability.

For ease of integration, the MAX9208EAI+T comes in a compact 28-pin SSOP (Shrink Small Outline Package) and operates over the extended temperature range of -40°C to +85°C. This temperature range, along with the device's low power consumption, makes it an excellent choice for automotive and industrial environments where thermal efficiency and durability are crucial.

In summary, the MAX9208EAI+T from Maxim Integrated is a powerful and reliable solution for high-speed data serialization, offering robust performance, space-saving integration, and operational stability for a wide range of applications.

You May Also Be Interested in

Maxim Integrated
1.5GBPS PARALLEL GMSL SERIALIZER
Need more? Email Us
National Semiconductor (TI)
LINE DRIVER, 5 FUNC, 5 DRIVER, P
Need more? Email Us
Maxim Integrated
Serializers, Deserializers RoHS
Lowest to $52.3881
Maxim Integrated
3.12GBPS DESERIALIZER WITH GMSL
Lowest to $58.7549
Maxim Integrated
IC DESERIALIZER 21BIT 48TSSOP
Need more? Email Us
Maxim Integrated
IC DESERIALIZER PROG 48TSSOP
Lowest to $8.5077
Maxim Integrated
IC DESERIALIZER PROG 48TSSOP
Need more? Email Us
Maxim Integrated
IC DESERIALIZER 1.5GBPS 32TQFN
Lowest to $14.4295
Texas Instruments
IC SERIALIZER LVDS 24BIT 48TQFP
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.9492 $54.4412
25+ $4.0609 $101.5225
39+ $3.9340 $153.4260
53+ $3.8071 $201.7763
68+ $3.6802 $250.2536
91+ $3.2995 $300.2545
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,960 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess