EN
  • EN
  • DE

MAX920ESA

Part No MAX920ESA
Manufacturer Maxim Integrated
Description SOT23, 1.8V, Nanopower, Beyond-the-Rails Comparators With/Without Reference
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 1215344-MAX920ESA
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX920ESA CAD Model

Description

Maxim Integrated MAX920ESA Low-Power, High-Speed Single/Dual/Quad Voltage Comparators

The Maxim Integrated MAX920ESA is a high-performance, low-power voltage comparator that delivers rapid response times while maintaining energy efficiency. This device is part of a family that includes single (MAX920), dual (MAX921), and quad (MAX922) comparators, designed to operate from a single +2.5V to +11V supply or a dual ±1.25V to ±5.5V supply. The MAX920ESA is the single comparator version, available in an 8-pin NSOIC package, which is suitable for a wide range of applications in the consumer, industrial, and automotive sectors.

One of the standout features of the MAX920ESA is its low power consumption, with a quiescent current of just 4µA at +5V. This makes it an ideal choice for battery-powered and portable devices where power efficiency is critical. Despite its low power usage, the device does not compromise on speed, boasting a fast propagation delay of typically 200ns. This ensures that the comparator can handle high-speed signals and quickly respond to changes in input conditions.

The MAX920ESA comparator is designed with an internal hysteresis that enhances noise immunity and prevents output oscillations, which is particularly important in noisy environments or when dealing with noisy signals. The device's input voltage range includes the ground, and the output stage is designed to sink or source current. When the output is not actively driven, the output stage's open-drain configuration allows for wired-OR connections.

Applications for the MAX920ESA are diverse, ranging from threshold detectors and window comparators to oscillator circuits and analog-to-digital converters. Its reliability and performance make it suitable for system voltage monitoring, level translation, and relay control, among other uses. The compact size and high integration level of the MAX920ESA make it a convenient and practical choice for design engineers looking to optimize their circuit designs for both space and power efficiency.

Overall, the Maxim Integrated MAX920ESA stands out as a versatile and efficient solution for a wide array of electronic applications, where precise voltage comparison is required without compromising on power consumption or response time.

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
24+ $2.4983 $59.9592
57+ $2.0501 $116.8557
88+ $1.9854 $174.7152
121+ $1.9219 $232.5499
156+ $1.8572 $289.7232
209+ $1.6655 $348.0895
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 24 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess