EN
  • EN
  • DE

TLV0832IP

Part No TLV0832IP
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description 3-VOLT 8-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Tube
Resolution 8
Sampling Rate 44.7k
Number of Inputs 1, 2
Input Type Differential, Single Ended
Data Interface SPI
Configuration MUX-ADC
Number of Converters 1
Architecture SAR
Reference Type External
Operating Supply Voltage 2.7 V ~ 3.6 V
Voltage - Supply, Digital 2.7 V ~ 3.6 V
Operating Temperature Range -40°C ~ 85°C
Package 8-DIP (0.300", 7.62mm)
Manufacturer Package 8-PDIP
Win Source Part Number 1269887-TLV0832IP
Manufacturer Homepage www.ti.com
Family Name TLV0832
Introduction Date January 01, 2002
ECCN EAR99
Country of Origin Mexico
Halogen Free Compliant
Estimated EOL Date Obsolete
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TLV0832IP CAD Model

Description

Overview of the Texas Instruments TLV0832IP

The Texas Instruments TLV0832IP is a precision analog-to-digital converter (ADC) designed for a wide array of applications that require high-speed data acquisition and conversion from analog to digital form. This device is part of the TLV0832 series, which are known for their reliability and performance in processing analog signals.

Key Features

  • Resolution: The TLV0832IP offers an 8-bit resolution, providing a fine level of detail in the analog to digital conversion process.
  • Sampling Rate: With a high-speed sampling rate, this ADC can handle a substantial amount of data, making it suitable for applications that require rapid signal processing.
  • Dual Channel: It features a dual-channel input, allowing for simultaneous sampling of two different analog signals. This is particularly useful in systems where space and power efficiency are critical.
  • Single Power Supply: The device operates on a single power supply, which can range from 2.7V to 5.5V. This flexibility in voltage requirements makes it adaptable to various circuit designs and applications.
  • Interface: It comes with a simple serial interface for easy communication with microcontrollers and other digital systems, facilitating straightforward integration into existing designs.

Applications

The TLV0832IP is versatile and can be used in numerous applications, including:

  • Data acquisition systems
  • Battery-powered devices
  • Portable instrumentation
  • Medical equipment
  • Industrial control systems

Quality and Reliability

As with all Texas Instruments products, the TLV0832IP is manufactured to high standards, ensuring both quality and reliability. The device is available in a PDIP package, which is robust and easy to handle for PCB mounting. Its operating temperature range of -40°C to 85°C guarantees stable performance across a wide range of environmental conditions, making it suitable for industrial-grade applications.

Summary

The TLV0832IP from Texas Instruments is an 8-bit dual-channel ADC that offers a balance of speed, precision, and power efficiency, making it an excellent choice for designers looking to improve their data acquisition systems. Its ease of use, combined with Texas Instruments' reputation for quality, ensures that the TLV0832IP is a reliable component for both simple and complex electronic designs.

You May Also Be Interested in

Analog Devices Inc.
IC ADC 14BIT SAR 24SSOP
Need more? Email Us
Harris Corporation
10-BIT HIGH SPEED ADC
Need more? Email Us
Maxim Integrated
IC ADC 8BIT SAR 16QSOP
Need more? Email Us
Maxim Integrated
IC ADC 12BIT SAR 16QSOP
Need more? Email Us
Renesas Electronics America
IC ADC 12BIT SAR 8SOIC
Need more? Email Us
Maxim Integrated
IC ADC 16BIT SAR 56TQFN
Lowest to $29.1045
Maxim Integrated
IC ADC 12BIT SAR 24QSOP
Lowest to $92.5374
Maxim Integrated
IC ADC 14BIT SAR 20TSSOP
Lowest to $46.5672
Texas Instruments
IC ADC 14BIT PIPELINED 60WQFN
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess