EN
  • EN
  • DE

MAX9213EUM

Part No MAX9213EUM
Manufacturer Maxim Integrated
Description Programmable DC-Balanced 21-Bit Serializers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 1215347-MAX9213EUM
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX9213EUM CAD Model

Description

Maxim Integrated MAX9213EUM High-Speed Serial Link Serializer

The MAX9213EUM is a sophisticated serializer from Maxim Integrated, designed to streamline high-speed data communication in automotive and industrial applications. This compact integrated circuit (IC) is part of a chipset aimed at reducing the number of wires required for transmitting high-speed data, thus minimizing connectivity costs and simplifying design.

With its ability to serialize 27 bits of parallel data to a single differential pair, the MAX9213EUM can achieve data rates up to 1.5 Gbps per lane. This high-speed capability makes it an ideal choice for transmitting video, audio, and control data over long distances with minimal electromagnetic interference (EMI).

One of the key features of the MAX9213EUM is its GMSL (Gigabit Multimedia Serial Link) technology, which supports robust, high-speed data transfer. This technology is particularly beneficial in automotive applications where reliability and performance are critical, such as in advanced driver-assistance systems (ADAS), infotainment, and camera sensor modules.

The device is equipped with built-in control channel operation, which allows bidirectional communication over the same differential pair, thereby enabling command and configuration data to be sent alongside video and audio streams. This feature simplifies the system design by reducing the number of wires and connectors required.

The MAX9213EUM also offers excellent power efficiency, a vital attribute for battery-powered devices. Additionally, it has a spread spectrum capability that helps to further reduce EMI, a critical factor in ensuring compliance with stringent automotive and industrial standards.

For ease of integration, the serializer comes in a 48-pin TQFN package and is specified over the -40°C to +105°C temperature range, making it suitable for harsh environments. Moreover, it is designed to interface seamlessly with complementary deserializers from Maxim Integrated, providing a complete solution for serial data transmission systems.

In summary, the MAX9213EUM from Maxim Integrated is a high-performance serializer that offers a reliable, efficient, and cost-effective solution for high-speed data transmission in demanding applications.

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.7459 $58.9836
10+ $12.0986 $120.9860
15+ $11.7209 $175.8135
21+ $11.3433 $238.2093
27+ $10.9644 $296.0388
36+ $9.8302 $353.8872
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,700 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess